GE Lighting Photo/Projection Lamp EXY-82

Description
MR13 TYPE 1.75 INCH OVERALL LENGTH 82 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 250 W WATTAGE GX5.3 2-PIN BASE TYPE 200 LIFE IN HOUR 3200 CC8 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R], MULTI-MIRROR[R] BRAND BULB DIAMETER 0.43 INCH APPLICATION SLIDE PROJECTION
Datasheet
Description
MR13 TYPE 1.75 INCH OVERALL LENGTH 82 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 250 W WATTAGE GX5.3 2-PIN BASE TYPE 200 LIFE IN HOUR 3200 CC8 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R], MULTI-MIRROR[R] BRAND BULB DIAMETER 0.43 INCH APPLICATION SLIDE PROJECTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo/Projection Lamp - EXY-82 - GE Lighting
Cleveland, OH, USA
Photo/Projection Lamp
EXY-82
Photo/Projection Lamp EXY-82
MR13 TYPE 1.75 INCH OVERALL LENGTH 82 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 250 W WATTAGE GX5.3 2-PIN BASE TYPE 200 LIFE IN HOUR 3200 CC8 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R], MULTI-MIRROR[R] BRAND BULB DIAMETER 0.43 INCH APPLICATION SLIDE PROJECTION
  • MR13 TYPE
  • 1.75 INCH OVERALL LENGTH
  • 82 V VOLTAGE RATING
  • 20 PER CASE STANDARD PACKAGE
  • 250 W WATTAGE
  • GX5.3 2-PIN BASE TYPE
  • 200 LIFE IN HOUR
  • 3200
  • CC8 FILAMENT TYPE
  • HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION
  • QUARTZLINE[R], MULTI-MIRROR[R] BRAND
  • BULB DIAMETER 0.43 INCH
  • APPLICATION SLIDE PROJECTION
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number EXY-82
Product Name Photo/Projection Lamp
Lamp Type Photo/Projection Lamp
Unlock Full Specs
to access all available technical data

Similar Products