GE Lighting Photo/Projection Lamp EWR-UNIT-6.6

Description
T4 TYPE 2.5 INCH OVERALL LENGTH 1.54 INCH LIGHT CENTER LENGTH 6.6 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 150 W WATTAGE GZ9.5 MEDIUM 2-PIN ORIENTED BASE TYPE 500 LIFE IN HOUR 4100 LUMEN (INITIAL) INTENSITY 3200 C6 OVAL FILAMENT TYPE BASE DOWN OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 0.43 INCH APPLICATION PROJECTION, MICROFILM, STUDIO
Datasheet
Description
T4 TYPE 2.5 INCH OVERALL LENGTH 1.54 INCH LIGHT CENTER LENGTH 6.6 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 150 W WATTAGE GZ9.5 MEDIUM 2-PIN ORIENTED BASE TYPE 500 LIFE IN HOUR 4100 LUMEN (INITIAL) INTENSITY 3200 C6 OVAL FILAMENT TYPE BASE DOWN OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 0.43 INCH APPLICATION PROJECTION, MICROFILM, STUDIO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo/Projection Lamp - EWR-UNIT-6.6 - GE Lighting
Cleveland, OH, USA
Photo/Projection Lamp
EWR-UNIT-6.6
Photo/Projection Lamp EWR-UNIT-6.6
T4 TYPE 2.5 INCH OVERALL LENGTH 1.54 INCH LIGHT CENTER LENGTH 6.6 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 150 W WATTAGE GZ9.5 MEDIUM 2-PIN ORIENTED BASE TYPE 500 LIFE IN HOUR 4100 LUMEN (INITIAL) INTENSITY 3200 C6 OVAL FILAMENT TYPE BASE DOWN OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 0.43 INCH APPLICATION PROJECTION, MICROFILM, STUDIO
  • T4 TYPE
  • 2.5 INCH OVERALL LENGTH
  • 1.54 INCH LIGHT CENTER LENGTH
  • 6.6 V VOLTAGE RATING
  • 24 PER CASE STANDARD PACKAGE
  • 150 W WATTAGE
  • GZ9.5 MEDIUM 2-PIN ORIENTED BASE TYPE
  • 500 LIFE IN HOUR
  • 4100 LUMEN (INITIAL) INTENSITY
  • 3200
  • C6 OVAL FILAMENT TYPE
  • BASE DOWN OPERATING POSITION
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 0.43 INCH
  • APPLICATION PROJECTION, MICROFILM, STUDIO
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number EWR-UNIT-6.6
Product Name Photo/Projection Lamp
Lamp Type Photo/Projection Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 70 to 150 Hz
View Details
Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Rated Average Life 2000 hours
View Details