GE Lighting Photo/Projection Lamp ETT-UNIT-120

Description
T5 TYPE 3.75 INCH OVERALL LENGTH 3.75 OVERALL LENGTH IN INCH 120 V VOLTAGE RATING 24 STANDARD PACKAGE 1000 W WATTAGE R7S RECESSED SINGLE CONTACT BASE TYPE 70 LIFE IN HOUR 3350 CC8 FILAMENT TYPE UNIVERSAL OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 0.625 INCH
Datasheet
Description
T5 TYPE 3.75 INCH OVERALL LENGTH 3.75 OVERALL LENGTH IN INCH 120 V VOLTAGE RATING 24 STANDARD PACKAGE 1000 W WATTAGE R7S RECESSED SINGLE CONTACT BASE TYPE 70 LIFE IN HOUR 3350 CC8 FILAMENT TYPE UNIVERSAL OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 0.625 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo/Projection Lamp - ETT-UNIT-120 - GE Lighting
Cleveland, OH, USA
Photo/Projection Lamp
ETT-UNIT-120
Photo/Projection Lamp ETT-UNIT-120
T5 TYPE 3.75 INCH OVERALL LENGTH 3.75 OVERALL LENGTH IN INCH 120 V VOLTAGE RATING 24 STANDARD PACKAGE 1000 W WATTAGE R7S RECESSED SINGLE CONTACT BASE TYPE 70 LIFE IN HOUR 3350 CC8 FILAMENT TYPE UNIVERSAL OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 0.625 INCH
  • T5 TYPE
  • 3.75 INCH OVERALL LENGTH
  • 3.75 OVERALL LENGTH IN INCH
  • 120 V VOLTAGE RATING
  • 24 STANDARD PACKAGE
  • 1000 W WATTAGE
  • R7S RECESSED SINGLE CONTACT BASE TYPE
  • 70 LIFE IN HOUR
  • 3350
  • CC8 FILAMENT TYPE
  • UNIVERSAL OPERATING POSITION
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 0.625 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number ETT-UNIT-120
Product Name Photo/Projection Lamp
Lamp Type Photo/Projection Lamp
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 150 Hz
View Details
LED Bulbs - 2260170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details