GE Grid Solutions Advanced Power Quality Meter EPM 9900

Description
EPM 9900 Advanced Power Quality Meter The EPM 9900 is one of the most advanced monitoring products on the market today, providing you with the total picture of energy usage and power quality from any metered point in a power distribution network. This allows you to make power related decisions quickly and effectively. This advanced power quality meter offers: Technology specifically designed for Utilities and Industrial applications with flexible communications supporting simultaneous Modbus, DNP and IEC 61850 Real-time monitoring and analysis identifies power quality and reliability events quickly Management of peak demand electrical power usage Reliable and fast data using Ethernet or serial communications Advanced transient analysis for critical power systems The perfect solution for circuit breaker or transformer monitoring Features Communications Standard 10/100BaseT Ethernet Port Expandable Serial Ports (Dual RS485 Ports) Modbus ASCII, Modbus TCP, DNP 3.0 Level 2, IEC 61850 8 Simultaneous Connections via Ethernet Optional Second Ethernet Port Up to 16 Relay Outputs Up to 40 Digital Status Inputs Measuring and Metering 0.06% Energy Accuracy 10MHz Transient Recorder (over 166,000 samples/cycle) 8 Channel Waveform Recorder Voltage Surge, Sag, and Transient Recording Current Fault Signatures and Analysis Up to 1 GB of Memory EN61000-4-30 Class A Support
Description
EPM 9900 Advanced Power Quality Meter The EPM 9900 is one of the most advanced monitoring products on the market today, providing you with the total picture of energy usage and power quality from any metered point in a power distribution network. This allows you to make power related decisions quickly and effectively. This advanced power quality meter offers: Technology specifically designed for Utilities and Industrial applications with flexible communications supporting simultaneous Modbus, DNP and IEC 61850 Real-time monitoring and analysis identifies power quality and reliability events quickly Management of peak demand electrical power usage Reliable and fast data using Ethernet or serial communications Advanced transient analysis for critical power systems The perfect solution for circuit breaker or transformer monitoring Features Communications Standard 10/100BaseT Ethernet Port Expandable Serial Ports (Dual RS485 Ports) Modbus ASCII, Modbus TCP, DNP 3.0 Level 2, IEC 61850 8 Simultaneous Connections via Ethernet Optional Second Ethernet Port Up to 16 Relay Outputs Up to 40 Digital Status Inputs Measuring and Metering 0.06% Energy Accuracy 10MHz Transient Recorder (over 166,000 samples/cycle) 8 Channel Waveform Recorder Voltage Surge, Sag, and Transient Recording Current Fault Signatures and Analysis Up to 1 GB of Memory EN61000-4-30 Class A Support

Suppliers

Company
Product
Description
Supplier Links
Advanced Power Quality Meter - EPM 9900 - GE Grid Solutions
Fairfield, CT, USA
Advanced Power Quality Meter
EPM 9900
Advanced Power Quality Meter EPM 9900
EPM 9900 Advanced Power Quality Meter The EPM 9900 is one of the most advanced monitoring products on the market today, providing you with the total picture of energy usage and power quality from any metered point in a power distribution network. This allows you to make power related decisions quickly and effectively. This advanced power quality meter offers: Technology specifically designed for Utilities and Industrial applications with flexible communications supporting simultaneous Modbus, DNP and IEC 61850 Real-time monitoring and analysis identifies power quality and reliability events quickly Management of peak demand electrical power usage Reliable and fast data using Ethernet or serial communications Advanced transient analysis for critical power systems The perfect solution for circuit breaker or transformer monitoring Features Communications Standard 10/100BaseT Ethernet Port Expandable Serial Ports (Dual RS485 Ports) Modbus ASCII, Modbus TCP, DNP 3.0 Level 2, IEC 61850 8 Simultaneous Connections via Ethernet Optional Second Ethernet Port Up to 16 Relay Outputs Up to 40 Digital Status Inputs Measuring and Metering 0.06% Energy Accuracy 10MHz Transient Recorder (over 166,000 samples/cycle) 8 Channel Waveform Recorder Voltage Surge, Sag, and Transient Recording Current Fault Signatures and Analysis Up to 1 GB of Memory EN61000-4-30 Class A Support

EPM 9900 Advanced Power Quality Meter


The EPM 9900 is one of the most advanced monitoring products on the market today, providing you with the total picture of energy usage and power quality from any metered point in a power distribution network. This allows you to make power related decisions quickly and effectively.
This advanced power quality meter offers:

Technology specifically designed for Utilities and Industrial applications with flexible communications supporting simultaneous Modbus, DNP and IEC 61850

Real-time monitoring and analysis identifies power quality and reliability events quickly

Management of peak demand electrical power usage

Reliable and fast data using Ethernet or serial communications

Advanced transient analysis for critical power systems

The perfect solution for circuit breaker or transformer monitoring

Features

Communications

Standard 10/100BaseT Ethernet Port

Expandable Serial Ports (Dual RS485 Ports)

Modbus ASCII, Modbus TCP, DNP 3.0 Level 2,
IEC 61850

8 Simultaneous Connections via Ethernet

Optional Second Ethernet Port

Up to 16 Relay Outputs

Up to 40 Digital Status Inputs

Measuring and Metering

0.06% Energy Accuracy

10MHz Transient Recorder (over 166,000 samples/cycle)

8 Channel Waveform Recorder

Voltage Surge, Sag, and Transient Recording

Current Fault Signatures and Analysis

Up to 1 GB of Memory

EN61000-4-30 Class A Support

Supplier's Site

Technical Specifications

  GE Grid Solutions
Product Category Power Quality Analyzers and Monitors
Product Number EPM 9900
Product Name Advanced Power Quality Meter
Phase Three Phase
Voltage Range 10 to 600 volts
Electrical Parameters AC Voltage; AC Current; Frequency
Power Parameters Wattage; VA; VAR
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details
Power Analyzer - PCE-PA 7200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Phase Single Phase
Voltage Range 0 to 600 volts
Current Range 0 to 1000 amps
View Details