GE Grid Solutions Power Quality Meter EPM 7000

Description
EPM 7000 Power Quality Meter Power Quality and Energy Cost Management The EPM 7000 provides continuous metering of three-phase systems with waveform and data logging. It performs energy measurements with 0.2% accuracy and supports optional Ethernet, relay, status, and analog output communication modules. This flexible meter can be used for a wide range of high accuracy applications including disturbance recording and power quality studies. This meter is available in a transducer configuration (EPM 7000T) that comes without a display and has a DIN rail mount. It’s ideal for use in retrofit applications and where budgets are a large consideration. Key Benefits Power quality metering with historical data logging Waveform Capture, up to 512 samples/cycle Optional 100BaseT Ethernet (Modbus/DNP or Modbus/IEC 61850) Multiple communication ports for integration with DCS and SCADA systems Standard RS485 Modbus (DNP 3.0 and Modbus RTU or ASCII) Applications Four quadrant energy & power monitoring for feeders, transformers, reactors and generators Monitoring of LV and MV industrial power systems, motor control centers & distribution utilities Energy monitoring for commercial buildings Metering device for Power Quality & Load Studies (data logging option required) Communications Equipped with Front Mounted IrDA Communications port Rear mounted RS485 serial interface which supports Modbus, and DNP 3.0 KYZ pulse outputs that are mapped to absolute energy. Two expansion slots used for field replaceable I/O cards
Description
EPM 7000 Power Quality Meter Power Quality and Energy Cost Management The EPM 7000 provides continuous metering of three-phase systems with waveform and data logging. It performs energy measurements with 0.2% accuracy and supports optional Ethernet, relay, status, and analog output communication modules. This flexible meter can be used for a wide range of high accuracy applications including disturbance recording and power quality studies. This meter is available in a transducer configuration (EPM 7000T) that comes without a display and has a DIN rail mount. It’s ideal for use in retrofit applications and where budgets are a large consideration. Key Benefits Power quality metering with historical data logging Waveform Capture, up to 512 samples/cycle Optional 100BaseT Ethernet (Modbus/DNP or Modbus/IEC 61850) Multiple communication ports for integration with DCS and SCADA systems Standard RS485 Modbus (DNP 3.0 and Modbus RTU or ASCII) Applications Four quadrant energy & power monitoring for feeders, transformers, reactors and generators Monitoring of LV and MV industrial power systems, motor control centers & distribution utilities Energy monitoring for commercial buildings Metering device for Power Quality & Load Studies (data logging option required) Communications Equipped with Front Mounted IrDA Communications port Rear mounted RS485 serial interface which supports Modbus, and DNP 3.0 KYZ pulse outputs that are mapped to absolute energy. Two expansion slots used for field replaceable I/O cards

Suppliers

Company
Product
Description
Supplier Links
Power Quality Meter - EPM 7000 - GE Grid Solutions
Fairfield, CT, USA
Power Quality Meter
EPM 7000
Power Quality Meter EPM 7000
EPM 7000 Power Quality Meter Power Quality and Energy Cost Management The EPM 7000 provides continuous metering of three-phase systems with waveform and data logging. It performs energy measurements with 0.2% accuracy and supports optional Ethernet, relay, status, and analog output communication modules. This flexible meter can be used for a wide range of high accuracy applications including disturbance recording and power quality studies. This meter is available in a transducer configuration (EPM 7000T) that comes without a display and has a DIN rail mount. It’s ideal for use in retrofit applications and where budgets are a large consideration. Key Benefits Power quality metering with historical data logging Waveform Capture, up to 512 samples/cycle Optional 100BaseT Ethernet (Modbus/DNP or Modbus/IEC 61850) Multiple communication ports for integration with DCS and SCADA systems Standard RS485 Modbus (DNP 3.0 and Modbus RTU or ASCII) Applications Four quadrant energy & power monitoring for feeders, transformers, reactors and generators Monitoring of LV and MV industrial power systems, motor control centers & distribution utilities Energy monitoring for commercial buildings Metering device for Power Quality & Load Studies (data logging option required) Communications Equipped with Front Mounted IrDA Communications port Rear mounted RS485 serial interface which supports Modbus, and DNP 3.0 KYZ pulse outputs that are mapped to absolute energy. Two expansion slots used for field replaceable I/O cards

EPM 7000 Power Quality Meter

Power Quality and Energy
Cost Management

The EPM 7000 provides continuous metering of three-phase systems with waveform and data logging. It performs energy measurements with 0.2% accuracy and supports optional Ethernet, relay, status, and analog output communication modules. This flexible meter can be used for a wide range of high accuracy applications including disturbance recording and power quality studies.

This meter is available in a transducer configuration (EPM 7000T) that comes without a display and has a DIN rail mount. It’s ideal for use in retrofit applications and where budgets are a large consideration.

Key Benefits

  • Power quality metering with historical data logging
  • Waveform Capture, up to 512 samples/cycle
  • Optional 100BaseT Ethernet (Modbus/DNP or Modbus/IEC 61850)
  • Multiple communication ports for integration with DCS and SCADA systems
  • Standard RS485 Modbus (DNP 3.0 and Modbus RTU or ASCII)

Applications

  • Four quadrant energy & power monitoring for feeders, transformers, reactors and generators
  • Monitoring of LV and MV industrial power systems, motor control centers & distribution utilities
  • Energy monitoring for commercial buildings
  • Metering device for Power Quality & Load Studies (data logging option required)

Communications

  • Equipped with Front Mounted IrDA Communications port
  • Rear mounted RS485 serial interface which supports Modbus, and DNP 3.0
  • KYZ pulse outputs that are mapped to absolute energy.
  • Two expansion slots used for field replaceable I/O cards
Supplier's Site

Technical Specifications

  GE Grid Solutions
Product Category Power Quality Analyzers and Monitors
Product Number EPM 7000
Product Name Power Quality Meter
Phase Three Phase
Voltage Range 0 to 721 volts
Electrical Parameters AC Voltage; AC Current
Unlock Full Specs
to access all available technical data

Similar Products

Power Quality Analysers - 1232207 - RS Components, Ltd.
Specs
Phase Three Phase
Electrical Parameters AC Voltage; AC Current; Ac current, ac voltage, ac wattage, crest factor, harmonic, phase angle, power factor, total harmonic distortion
Power Parameters Wattage; 9999kw
View Details
Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details