GE Measurement & Control Solutions Product Range General Electric Iec Controls EP103ULD32

Description
Product Range:EP100 Series; Current Rating:32A; No. of Poles:3 Pole; Voltage Rating VDC:110VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Description
Product Range:EP100 Series; Current Rating:32A; No. of Poles:3 Pole; Voltage Rating VDC:110VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range General Electric Iec Controls - 72T1671 - Newark, An Avnet Company
Chicago, IL, United States
Product Range General Electric Iec Controls
72T1671
Product Range General Electric Iec Controls 72T1671
Product Range:EP100 Series; Current Rating:32A; No. of Poles:3 Pole; Voltage Rating VDC:110VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Product Range:EP100 Series; Current Rating:32A; No. of Poles:3 Pole; Voltage Rating VDC:110VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 72T1671
Product Name Product Range General Electric Iec Controls
Rated AC Voltage 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-4400.0300-ND - DigiKey
Specs
Rated Current 6 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - A-0703L(AUTO RESET) -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 to 24 volts
View Details