GE Measurement & Control Solutions Product Range General Electric Iec Controls EP101ULC20

Description
Product Range:EP100 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Description
Product Range:EP100 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range General Electric Iec Controls - 72T1495 - Newark, An Avnet Company
Chicago, IL, United States
Product Range General Electric Iec Controls
72T1495
Product Range General Electric Iec Controls 72T1495
Product Range:EP100 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Product Range:EP100 Series; Current Rating:20A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site
App/Comm Circuit Breaker - 11094057 - Radwell International
Willingboro, NJ, United States
App/Comm Circuit Breaker
11094057
App/Comm Circuit Breaker 11094057
CIRCUIT BREAKER, 20 AMP, 1 POLE, 480Y/277VAC, 10KA. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 20 AMP, 1 POLE, 480Y/277VAC, 10KA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 72T1495 11094057
Product Name Product Range General Electric Iec Controls App/Comm Circuit Breaker
Rated AC Voltage 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2399-ND - DigiKey
Specs
Rated Current 5 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - A-0710W -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 32 volts
Rated Current 2 to 20 amps
View Details