GE Measurement & Control Solutions Product Range General Electric Iec Controls EP101ULC03

Description
Product Range:EP100 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Description
Product Range:EP100 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range General Electric Iec Controls - 85T8547 - Newark, An Avnet Company
Chicago, IL, United States
Product Range General Electric Iec Controls
85T8547
Product Range General Electric Iec Controls 85T8547
Product Range:EP100 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Product Range:EP100 Series; Current Rating:3A; No. of Poles:1 Pole; Voltage Rating VDC:50VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site
Din Rail Mount Circuit Breaker - 38095 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
38095
Din Rail Mount Circuit Breaker 38095
CIRCUIT BREAKER, MINIATURE, 3AMP, 1POLE, 120/240VAC. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, MINIATURE, 3AMP, 1POLE, 120/240VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 85T8547 38095
Product Name Product Range General Electric Iec Controls Din Rail Mount Circuit Breaker
Rated AC Voltage 277 volts
Unlock Full Specs
to access all available technical data