GE Lighting Photo/Projection Lamp ENX-UNIT-82

Description
MR16 TYPE 1.75 INCH OVERALL LENGTH 82 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 360 W WATTAGE GY5.3 MINIATURE 2-PIN BASE TYPE 75 LIFE IN HOUR 3300 CC8 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R], MULTI-MIRROR[R] BRAND BULB DIAMETER 2 INCH APPLICATION OVERHEAD PROJECTION
Datasheet
Description
MR16 TYPE 1.75 INCH OVERALL LENGTH 82 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 360 W WATTAGE GY5.3 MINIATURE 2-PIN BASE TYPE 75 LIFE IN HOUR 3300 CC8 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R], MULTI-MIRROR[R] BRAND BULB DIAMETER 2 INCH APPLICATION OVERHEAD PROJECTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo/Projection Lamp - ENX-UNIT-82 - GE Lighting
Cleveland, OH, USA
Photo/Projection Lamp
ENX-UNIT-82
Photo/Projection Lamp ENX-UNIT-82
MR16 TYPE 1.75 INCH OVERALL LENGTH 82 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 360 W WATTAGE GY5.3 MINIATURE 2-PIN BASE TYPE 75 LIFE IN HOUR 3300 CC8 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R], MULTI-MIRROR[R] BRAND BULB DIAMETER 2 INCH APPLICATION OVERHEAD PROJECTION
  • MR16 TYPE
  • 1.75 INCH OVERALL LENGTH
  • 82 V VOLTAGE RATING
  • 20 PER CASE STANDARD PACKAGE
  • 360 W WATTAGE
  • GY5.3 MINIATURE 2-PIN BASE TYPE
  • 75 LIFE IN HOUR
  • 3300
  • CC8 FILAMENT TYPE
  • HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION
  • QUARTZLINE[R], MULTI-MIRROR[R] BRAND
  • BULB DIAMETER 2 INCH
  • APPLICATION OVERHEAD PROJECTION
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number ENX-UNIT-82
Product Name Photo/Projection Lamp
Lamp Type Photo/Projection Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
UV Light Bulbs - 1595644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type UV Lamps
Maximum Overall Length 16.93 inch (430 mm)
View Details
Hollow cathode lamp - L2433-83NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details