GE Lighting Photo/Projection Lamp ENX-5-UNIT-86

Description
MR16 TYPE 1.75 INCH OVERALL LENGTH 1.75 OVERALL LENGTH IN INCH 86 V VOLTAGE RATING 20 STANDARD PACKAGE 360 W WATTAGE GY5.3 MINIATURE 2 PIN BASE TYPE 75 LIFE IN HOUR 3300 CC8 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 2 INCH
Datasheet
Description
MR16 TYPE 1.75 INCH OVERALL LENGTH 1.75 OVERALL LENGTH IN INCH 86 V VOLTAGE RATING 20 STANDARD PACKAGE 360 W WATTAGE GY5.3 MINIATURE 2 PIN BASE TYPE 75 LIFE IN HOUR 3300 CC8 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo/Projection Lamp - ENX-5-UNIT-86 - GE Lighting
Cleveland, OH, USA
Photo/Projection Lamp
ENX-5-UNIT-86
Photo/Projection Lamp ENX-5-UNIT-86
MR16 TYPE 1.75 INCH OVERALL LENGTH 1.75 OVERALL LENGTH IN INCH 86 V VOLTAGE RATING 20 STANDARD PACKAGE 360 W WATTAGE GY5.3 MINIATURE 2 PIN BASE TYPE 75 LIFE IN HOUR 3300 CC8 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 2 INCH
  • MR16 TYPE
  • 1.75 INCH OVERALL LENGTH
  • 1.75 OVERALL LENGTH IN INCH
  • 86 V VOLTAGE RATING
  • 20 STANDARD PACKAGE
  • 360 W WATTAGE
  • GY5.3 MINIATURE 2 PIN BASE TYPE
  • 75 LIFE IN HOUR
  • 3300
  • CC8 FILAMENT TYPE
  • HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 2 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number ENX-5-UNIT-86
Product Name Photo/Projection Lamp
Lamp Type Photo/Projection Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Lamp Module Ex i - comexflex-ex-i-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS20smd-0 - HIS20smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 14 Hz
View Details
Incandescent Lamp - 369907 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details