GE Lighting Photo/Projection Lamp ENL-12

Description
MR16 TYPE 1.75 INCH OVERALL LENGTH 12 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 50 W WATTAGE GX5.3 2-PIN BASE TYPE 4000 LIFE IN HOUR 3050 C6 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R], MULTI-MIRROR[R] BRAND BULB DIAMETER 2 INCH APPLICATION FIBER OPTICS, DISPLAY LIGHTING
Datasheet
Description
MR16 TYPE 1.75 INCH OVERALL LENGTH 12 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 50 W WATTAGE GX5.3 2-PIN BASE TYPE 4000 LIFE IN HOUR 3050 C6 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R], MULTI-MIRROR[R] BRAND BULB DIAMETER 2 INCH APPLICATION FIBER OPTICS, DISPLAY LIGHTING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo/Projection Lamp - ENL-12 - GE Lighting
Cleveland, OH, USA
Photo/Projection Lamp
ENL-12
Photo/Projection Lamp ENL-12
MR16 TYPE 1.75 INCH OVERALL LENGTH 12 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 50 W WATTAGE GX5.3 2-PIN BASE TYPE 4000 LIFE IN HOUR 3050 C6 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R], MULTI-MIRROR[R] BRAND BULB DIAMETER 2 INCH APPLICATION FIBER OPTICS, DISPLAY LIGHTING
  • MR16 TYPE
  • 1.75 INCH OVERALL LENGTH
  • 12 V VOLTAGE RATING
  • 20 PER CASE STANDARD PACKAGE
  • 50 W WATTAGE
  • GX5.3 2-PIN BASE TYPE
  • 4000 LIFE IN HOUR
  • 3050
  • C6 FILAMENT TYPE
  • HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION
  • QUARTZLINE[R], MULTI-MIRROR[R] BRAND
  • BULB DIAMETER 2 INCH
  • APPLICATION FIBER OPTICS, DISPLAY LIGHTING
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number ENL-12
Product Name Photo/Projection Lamp
Lamp Type Photo/Projection Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
LED Bulbs - 2229684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 40 watts
View Details
ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
LED Emitters - Infrared, UV, Visible - 2952-HIS20SMD-S-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details