GE Lighting Photo/Projection Lamp EKE-21.5

Description
MR16 TYPE 1.75 INCH OVERALL LENGTH 21 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 150 W WATTAGE GX5.3 2-PIN BASE TYPE 250 LIFE IN HOUR 3250 CC6 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R], MULTI-MIRROR[R] BRAND BULB DIAMETER 2 INCH APPLICATION PROJECTION, FIBER OPTICS
Datasheet
Description
MR16 TYPE 1.75 INCH OVERALL LENGTH 21 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 150 W WATTAGE GX5.3 2-PIN BASE TYPE 250 LIFE IN HOUR 3250 CC6 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R], MULTI-MIRROR[R] BRAND BULB DIAMETER 2 INCH APPLICATION PROJECTION, FIBER OPTICS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo/Projection Lamp - EKE-21.5 - GE Lighting
Cleveland, OH, USA
Photo/Projection Lamp
EKE-21.5
Photo/Projection Lamp EKE-21.5
MR16 TYPE 1.75 INCH OVERALL LENGTH 21 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 150 W WATTAGE GX5.3 2-PIN BASE TYPE 250 LIFE IN HOUR 3250 CC6 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R], MULTI-MIRROR[R] BRAND BULB DIAMETER 2 INCH APPLICATION PROJECTION, FIBER OPTICS
  • MR16 TYPE
  • 1.75 INCH OVERALL LENGTH
  • 21 V VOLTAGE RATING
  • 20 PER CASE STANDARD PACKAGE
  • 150 W WATTAGE
  • GX5.3 2-PIN BASE TYPE
  • 250 LIFE IN HOUR
  • 3250
  • CC6 FILAMENT TYPE
  • HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION
  • QUARTZLINE[R], MULTI-MIRROR[R] BRAND
  • BULB DIAMETER 2 INCH
  • APPLICATION PROJECTION, FIBER OPTICS
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number EKE-21.5
Product Name Photo/Projection Lamp
Lamp Type Photo/Projection Lamp
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details
LED Bulbs - 2496486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 35 watts
View Details
ComEx flex Lamp Module Ex i - comexflex-ex-i-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS100smd-0 - HIS100smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 10 Hz
View Details