GE Lighting Stage/Studio/TV Lamp EGG-Q750CL/P-120

Description
SINGLE ENDED HALOGEN LAMP TYPE CLEAR FINISH 6 INCH OVERALL LENGTH 6 OVERALL LENGTH IN INCH 3.5 INCH LIGHT CENTER LENGTH 120 V VOLTAGE RATING 750 W WATTAGE P28S MEDIUM PREFOCUS BASE TYPE 2000 LIFE IN HOUR T6 SHAPE DESIGNATION 15750 LUMEN (INITIAL) INTENSITY 3000 CC8 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.75 INCH PACKAGING QUANTITY 12
Datasheet
Description
SINGLE ENDED HALOGEN LAMP TYPE CLEAR FINISH 6 INCH OVERALL LENGTH 6 OVERALL LENGTH IN INCH 3.5 INCH LIGHT CENTER LENGTH 120 V VOLTAGE RATING 750 W WATTAGE P28S MEDIUM PREFOCUS BASE TYPE 2000 LIFE IN HOUR T6 SHAPE DESIGNATION 15750 LUMEN (INITIAL) INTENSITY 3000 CC8 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.75 INCH PACKAGING QUANTITY 12
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - EGG-Q750CL/P-120 - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
EGG-Q750CL/P-120
Stage/Studio/TV Lamp EGG-Q750CL/P-120
SINGLE ENDED HALOGEN LAMP TYPE CLEAR FINISH 6 INCH OVERALL LENGTH 6 OVERALL LENGTH IN INCH 3.5 INCH LIGHT CENTER LENGTH 120 V VOLTAGE RATING 750 W WATTAGE P28S MEDIUM PREFOCUS BASE TYPE 2000 LIFE IN HOUR T6 SHAPE DESIGNATION 15750 LUMEN (INITIAL) INTENSITY 3000 CC8 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 0.75 INCH PACKAGING QUANTITY 12
  • SINGLE ENDED HALOGEN LAMP TYPE
  • CLEAR FINISH
  • 6 INCH OVERALL LENGTH
  • 6 OVERALL LENGTH IN INCH
  • 3.5 INCH LIGHT CENTER LENGTH
  • 120 V VOLTAGE RATING
  • 750 W WATTAGE
  • P28S MEDIUM PREFOCUS BASE TYPE
  • 2000 LIFE IN HOUR
  • T6 SHAPE DESIGNATION
  • 15750 LUMEN (INITIAL) INTENSITY
  • 3000
  • CC8 FILAMENT TYPE
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 0.75 INCH
  • PACKAGING QUANTITY 12
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number EGG-Q750CL/P-120
Product Name Stage/Studio/TV Lamp
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
LED Strip Lights - 2651539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details