GE Lighting Photo/Projection Lamp DZA-24PK-10.8

Description
T3.5 TYPE 2 INCH OVERALL LENGTH 1.063 INCH LIGHT CENTER LENGTH 10.8 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 30 W WATTAGE G5.3 MINIATURE BIPIN BASE TYPE 400 LIFE IN HOUR 530 LUMEN (INITIAL) INTENSITY 3100 C6 FILAMENT TYPE BASE DOWN TO HORIZONTAL OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 0.43 INCH APPLICATION PROJECTION, MICROFILM, STUDIO
Datasheet
Description
T3.5 TYPE 2 INCH OVERALL LENGTH 1.063 INCH LIGHT CENTER LENGTH 10.8 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 30 W WATTAGE G5.3 MINIATURE BIPIN BASE TYPE 400 LIFE IN HOUR 530 LUMEN (INITIAL) INTENSITY 3100 C6 FILAMENT TYPE BASE DOWN TO HORIZONTAL OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 0.43 INCH APPLICATION PROJECTION, MICROFILM, STUDIO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo/Projection Lamp - DZA-24PK-10.8 - GE Lighting
Cleveland, OH, USA
Photo/Projection Lamp
DZA-24PK-10.8
Photo/Projection Lamp DZA-24PK-10.8
T3.5 TYPE 2 INCH OVERALL LENGTH 1.063 INCH LIGHT CENTER LENGTH 10.8 V VOLTAGE RATING 24 PER CASE STANDARD PACKAGE 30 W WATTAGE G5.3 MINIATURE BIPIN BASE TYPE 400 LIFE IN HOUR 530 LUMEN (INITIAL) INTENSITY 3100 C6 FILAMENT TYPE BASE DOWN TO HORIZONTAL OPERATING POSITION QUARTZLINE[R] BRAND BULB DIAMETER 0.43 INCH APPLICATION PROJECTION, MICROFILM, STUDIO
  • T3.5 TYPE
  • 2 INCH OVERALL LENGTH
  • 1.063 INCH LIGHT CENTER LENGTH
  • 10.8 V VOLTAGE RATING
  • 24 PER CASE STANDARD PACKAGE
  • 30 W WATTAGE
  • G5.3 MINIATURE BIPIN BASE TYPE
  • 400 LIFE IN HOUR
  • 530 LUMEN (INITIAL) INTENSITY
  • 3100
  • C6 FILAMENT TYPE
  • BASE DOWN TO HORIZONTAL OPERATING POSITION
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 0.43 INCH
  • APPLICATION PROJECTION, MICROFILM, STUDIO
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number DZA-24PK-10.8
Product Name Photo/Projection Lamp
Lamp Type Photo/Projection Lamp
Unlock Full Specs
to access all available technical data

Similar Products