G7 TYPE
2.5 INCH OVERALL LENGTH
1.438 INCH LIGHT CENTER LENGTH
120 V VOLTAGE RATING
24 PER CASE STANDARD PACKAGE
600 W WATTAGE
GZ9.5 MEDIUM 2-PIN ORIENTED BASE TYPE
75 LIFE IN HOUR
17000 LUMEN (INITIAL) INTENSITY
3200
CC6 FILAMENT TYPE
BASE DOWN TO HORIZONTAL OPERATING POSITION
QUARTZLINE[R] BRAND
BULB DIAMETER 0.87 INCH
APPLICATION PROJECTION, MICROFILM, STUDIO
GE Lighting
Done
Datasheet
Description
G7 TYPE
2.5 INCH OVERALL LENGTH
1.438 INCH LIGHT CENTER LENGTH
120 V VOLTAGE RATING
24 PER CASE STANDARD PACKAGE
600 W WATTAGE
GZ9.5 MEDIUM 2-PIN ORIENTED BASE TYPE
75 LIFE IN HOUR
17000 LUMEN (INITIAL) INTENSITY
3200
CC6 FILAMENT TYPE
BASE DOWN TO HORIZONTAL OPERATING POSITION
QUARTZLINE[R] BRAND
BULB DIAMETER 0.87 INCH
APPLICATION PROJECTION, MICROFILM, STUDIO
G7 TYPE
2.5 INCH OVERALL LENGTH
1.438 INCH LIGHT CENTER LENGTH
120 V VOLTAGE RATING
24 PER CASE STANDARD PACKAGE
600 W WATTAGE
GZ9.5 MEDIUM 2-PIN ORIENTED BASE TYPE
75 LIFE IN HOUR
17000 LUMEN (INITIAL) INTENSITY
3200
CC6 FILAMENT TYPE
BASE DOWN TO HORIZONTAL OPERATING POSITION
QUARTZLINE[R] BRAND
BULB DIAMETER 0.87 INCH
APPLICATION PROJECTION, MICROFILM, STUDIO