GE Lighting Photo/Projection Lamp DXB-115/0

Description
R40 TYPE 6.63 INCH OVERALL LENGTH 6.63 OVERALL LENGTH IN INCH 120 V VOLTAGE RATING 24 STANDARD PACKAGE 500 W WATTAGE E26 MEDIUM SCREW BASE TYPE 6 LIFE IN HOUR 45000 CD (BEAM) INTENSITY 3300 CC2V FILAMENT TYPE BULB DIAMETER 5 INCH
Datasheet
Description
R40 TYPE 6.63 INCH OVERALL LENGTH 6.63 OVERALL LENGTH IN INCH 120 V VOLTAGE RATING 24 STANDARD PACKAGE 500 W WATTAGE E26 MEDIUM SCREW BASE TYPE 6 LIFE IN HOUR 45000 CD (BEAM) INTENSITY 3300 CC2V FILAMENT TYPE BULB DIAMETER 5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo/Projection Lamp - DXB-115/0 - GE Lighting
Cleveland, OH, USA
Photo/Projection Lamp
DXB-115/0
Photo/Projection Lamp DXB-115/0
R40 TYPE 6.63 INCH OVERALL LENGTH 6.63 OVERALL LENGTH IN INCH 120 V VOLTAGE RATING 24 STANDARD PACKAGE 500 W WATTAGE E26 MEDIUM SCREW BASE TYPE 6 LIFE IN HOUR 45000 CD (BEAM) INTENSITY 3300 CC2V FILAMENT TYPE BULB DIAMETER 5 INCH
  • R40 TYPE
  • 6.63 INCH OVERALL LENGTH
  • 6.63 OVERALL LENGTH IN INCH
  • 120 V VOLTAGE RATING
  • 24 STANDARD PACKAGE
  • 500 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 6 LIFE IN HOUR
  • 45000 CD (BEAM) INTENSITY
  • 3300
  • CC2V FILAMENT TYPE
  • BULB DIAMETER 5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number DXB-115/0
Product Name Photo/Projection Lamp
Lamp Type Photo/Projection Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type High Intensity Discharge Lamps; UV Lamps
Maximum Overall Length 154 inch (3900 mm)
View Details
LED Strip Lights - 1807513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details