GE Lighting Photo/Projection Lamp DDL-UNIT-20

Description
MR16 TYPE 1.75 INCH OVERALL LENGTH 20 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 150 W WATTAGE GX5.3 2-PIN BASE TYPE 500 LIFE IN HOUR 3150 C6 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R], MULTI-MIRROR[R] BRAND BULB DIAMETER 2 INCH APPLICATION MICROFILM
Datasheet
Description
MR16 TYPE 1.75 INCH OVERALL LENGTH 20 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 150 W WATTAGE GX5.3 2-PIN BASE TYPE 500 LIFE IN HOUR 3150 C6 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R], MULTI-MIRROR[R] BRAND BULB DIAMETER 2 INCH APPLICATION MICROFILM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo/Projection Lamp - DDL-UNIT-20 - GE Lighting
Cleveland, OH, USA
Photo/Projection Lamp
DDL-UNIT-20
Photo/Projection Lamp DDL-UNIT-20
MR16 TYPE 1.75 INCH OVERALL LENGTH 20 V VOLTAGE RATING 20 PER CASE STANDARD PACKAGE 150 W WATTAGE GX5.3 2-PIN BASE TYPE 500 LIFE IN HOUR 3150 C6 FILAMENT TYPE HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION QUARTZLINE[R], MULTI-MIRROR[R] BRAND BULB DIAMETER 2 INCH APPLICATION MICROFILM
  • MR16 TYPE
  • 1.75 INCH OVERALL LENGTH
  • 20 V VOLTAGE RATING
  • 20 PER CASE STANDARD PACKAGE
  • 150 W WATTAGE
  • GX5.3 2-PIN BASE TYPE
  • 500 LIFE IN HOUR
  • 3150
  • C6 FILAMENT TYPE
  • HORIZONTAL +/- 15 DEG/BASE DOWN OPERATING POSITION
  • QUARTZLINE[R], MULTI-MIRROR[R] BRAND
  • BULB DIAMETER 2 INCH
  • APPLICATION MICROFILM
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number DDL-UNIT-20
Product Name Photo/Projection Lamp
Lamp Type Photo/Projection Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details
Floodlights - 2651090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 50 watts
View Details
ComEx Lamp module - comex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 1 watts
View Details
Infrared-Emitter HIS550R-C - HIS550R-C - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 6 Hz
View Details
2 suppliers