GE Lighting STAGE/STUDIO/TV LAMP CSR700TAL/PGJX50

Description
METAL HALIDE LAMP TYPE 5.12 INCH OVERALL LENGTH 5.12 OVERALL LENGTH IN INCH 2.56 INCH LIGHT CENTER LENGTH 70 V VOLTAGE RATING 700 W WATTAGE PGJX50 BASE TYPE 750 LIFE IN HOUR T7 SHAPE DESIGNATION 59000 LUMEN (INITIAL) INTENSITY 6000 COLOR RENDERING INDEX 85 BULB DIAMETER 0.875 INCH PACKAGING QUANTITY 4
Datasheet
Description
METAL HALIDE LAMP TYPE 5.12 INCH OVERALL LENGTH 5.12 OVERALL LENGTH IN INCH 2.56 INCH LIGHT CENTER LENGTH 70 V VOLTAGE RATING 700 W WATTAGE PGJX50 BASE TYPE 750 LIFE IN HOUR T7 SHAPE DESIGNATION 59000 LUMEN (INITIAL) INTENSITY 6000 COLOR RENDERING INDEX 85 BULB DIAMETER 0.875 INCH PACKAGING QUANTITY 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAGE/STUDIO/TV LAMP - CSR700TAL/PGJX50 - GE Lighting
Cleveland, OH, USA
STAGE/STUDIO/TV LAMP
CSR700TAL/PGJX50
STAGE/STUDIO/TV LAMP CSR700TAL/PGJX50
METAL HALIDE LAMP TYPE 5.12 INCH OVERALL LENGTH 5.12 OVERALL LENGTH IN INCH 2.56 INCH LIGHT CENTER LENGTH 70 V VOLTAGE RATING 700 W WATTAGE PGJX50 BASE TYPE 750 LIFE IN HOUR T7 SHAPE DESIGNATION 59000 LUMEN (INITIAL) INTENSITY 6000 COLOR RENDERING INDEX 85 BULB DIAMETER 0.875 INCH PACKAGING QUANTITY 4
  • METAL HALIDE LAMP TYPE
  • 5.12 INCH OVERALL LENGTH
  • 5.12 OVERALL LENGTH IN INCH
  • 2.56 INCH LIGHT CENTER LENGTH
  • 70 V VOLTAGE RATING
  • 700 W WATTAGE
  • PGJX50 BASE TYPE
  • 750 LIFE IN HOUR
  • T7 SHAPE DESIGNATION
  • 59000 LUMEN (INITIAL) INTENSITY
  • 6000
  • COLOR RENDERING INDEX 85
  • BULB DIAMETER 0.875 INCH
  • PACKAGING QUANTITY 4
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number CSR700TAL/PGJX50
Product Name STAGE/STUDIO/TV LAMP
Lamp Type STAGE/STUDIO/TV LAMP
Unlock Full Specs
to access all available technical data

Similar Products

Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
LED Strip Lights - 1533657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
Xenon flash lamps - L14693 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Flash Lamp Flash Lamp
View Details