GE Lighting STAGE/STUDIO/TV LAMP CSR6000/SE/HRUVC

Description
METAL HALIDE LAMP TYPE 14.17 INCH OVERALL LENGTH 14.17 OVERALL LENGTH IN INCH 8.27 INCH LIGHT CENTER LENGTH 130 V VOLTAGE RATING 46 AMPERE CURRENT RATING 6000 W WATTAGE G38 MOGUL BI POST BASE TYPE 300 LIFE IN HOUR T26.5 SHAPE DESIGNATION 540000 LUMEN (INITIAL) INTENSITY 5600 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 90 BULB DIAMETER 3.312 INCH PACKAGING QUANTITY 6
Datasheet
Description
METAL HALIDE LAMP TYPE 14.17 INCH OVERALL LENGTH 14.17 OVERALL LENGTH IN INCH 8.27 INCH LIGHT CENTER LENGTH 130 V VOLTAGE RATING 46 AMPERE CURRENT RATING 6000 W WATTAGE G38 MOGUL BI POST BASE TYPE 300 LIFE IN HOUR T26.5 SHAPE DESIGNATION 540000 LUMEN (INITIAL) INTENSITY 5600 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 90 BULB DIAMETER 3.312 INCH PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAGE/STUDIO/TV LAMP - CSR6000/SE/HRUVC - GE Lighting
Cleveland, OH, USA
STAGE/STUDIO/TV LAMP
CSR6000/SE/HRUVC
STAGE/STUDIO/TV LAMP CSR6000/SE/HRUVC
METAL HALIDE LAMP TYPE 14.17 INCH OVERALL LENGTH 14.17 OVERALL LENGTH IN INCH 8.27 INCH LIGHT CENTER LENGTH 130 V VOLTAGE RATING 46 AMPERE CURRENT RATING 6000 W WATTAGE G38 MOGUL BI POST BASE TYPE 300 LIFE IN HOUR T26.5 SHAPE DESIGNATION 540000 LUMEN (INITIAL) INTENSITY 5600 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 90 BULB DIAMETER 3.312 INCH PACKAGING QUANTITY 6
  • METAL HALIDE LAMP TYPE
  • 14.17 INCH OVERALL LENGTH
  • 14.17 OVERALL LENGTH IN INCH
  • 8.27 INCH LIGHT CENTER LENGTH
  • 130 V VOLTAGE RATING
  • 46 AMPERE CURRENT RATING
  • 6000 W WATTAGE
  • G38 MOGUL BI POST BASE TYPE
  • 300 LIFE IN HOUR
  • T26.5 SHAPE DESIGNATION
  • 540000 LUMEN (INITIAL) INTENSITY
  • 5600
  • SHOWBIZ[R] BRAND
  • COLOR RENDERING INDEX 90
  • BULB DIAMETER 3.312 INCH
  • PACKAGING QUANTITY 6
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number CSR6000/SE/HRUVC
Product Name STAGE/STUDIO/TV LAMP
Lamp Type STAGE/STUDIO/TV LAMP
Unlock Full Specs
to access all available technical data

Similar Products

Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
Spotlights & Downlights - 1225160 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
Maximum Overall Length 1.57 inch (40 mm)
Diameter 30 mm (1.18 inch)
View Details
Hollow cathode lamp - L233-50NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details