GE Lighting Stage/Studio/TV Lamp CSR575/S/DE/70

Description
METAL HALIDE LAMP TYPE 5.43 INCH OVERALL LENGTH 95 V VOLTAGE RATING 6.1/6.7 AMPERE CURRENT RATING 575 W WATTAGE SFC 10-4 SL/M4 BASE TYPE 750 LIFE IN HOUR T6.5 SHAPE DESIGNATION 40000 LUMEN (INITIAL) INTENSITY 7000 COLOR RENDERING INDEX 75 BULB DIAMETER 0.812 INCH
Datasheet
Description
METAL HALIDE LAMP TYPE 5.43 INCH OVERALL LENGTH 95 V VOLTAGE RATING 6.1/6.7 AMPERE CURRENT RATING 575 W WATTAGE SFC 10-4 SL/M4 BASE TYPE 750 LIFE IN HOUR T6.5 SHAPE DESIGNATION 40000 LUMEN (INITIAL) INTENSITY 7000 COLOR RENDERING INDEX 75 BULB DIAMETER 0.812 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - CSR575/S/DE/70 - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
CSR575/S/DE/70
Stage/Studio/TV Lamp CSR575/S/DE/70
METAL HALIDE LAMP TYPE 5.43 INCH OVERALL LENGTH 95 V VOLTAGE RATING 6.1/6.7 AMPERE CURRENT RATING 575 W WATTAGE SFC 10-4 SL/M4 BASE TYPE 750 LIFE IN HOUR T6.5 SHAPE DESIGNATION 40000 LUMEN (INITIAL) INTENSITY 7000 COLOR RENDERING INDEX 75 BULB DIAMETER 0.812 INCH
  • METAL HALIDE LAMP TYPE
  • 5.43 INCH OVERALL LENGTH
  • 95 V VOLTAGE RATING
  • 6.1/6.7 AMPERE CURRENT RATING
  • 575 W WATTAGE
  • SFC 10-4 SL/M4 BASE TYPE
  • 750 LIFE IN HOUR
  • T6.5 SHAPE DESIGNATION
  • 40000 LUMEN (INITIAL) INTENSITY
  • 7000
  • COLOR RENDERING INDEX 75
  • BULB DIAMETER 0.812 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number CSR575/S/DE/70
Product Name Stage/Studio/TV Lamp
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS550R-0 - HIS550R-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 6 Hz
View Details
2 suppliers
Incandescent Lamp - 956585 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details