GE Lighting Stage/Studio/TV Lamp CSR400/SE/HR/UVC

Description
METAL HALIDE LAMP TYPE 4.33 INCH OVERALL LENGTH 4.33 OVERALL LENGTH IN INCH 2.38 INCH LIGHT CENTER LENGTH 70 V VOLTAGE RATING 6.9 AMPERE CURRENT RATING 400 W WATTAGE GZZ9.5 BASE TYPE 750 LIFE IN HOUR T6 SHAPE DESIGNATION 32000 LUMEN (INITIAL) INTENSITY 6000 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 85 BULB DIAMETER 0.875 INCH PACKAGING QUANTITY 10
Datasheet
Description
METAL HALIDE LAMP TYPE 4.33 INCH OVERALL LENGTH 4.33 OVERALL LENGTH IN INCH 2.38 INCH LIGHT CENTER LENGTH 70 V VOLTAGE RATING 6.9 AMPERE CURRENT RATING 400 W WATTAGE GZZ9.5 BASE TYPE 750 LIFE IN HOUR T6 SHAPE DESIGNATION 32000 LUMEN (INITIAL) INTENSITY 6000 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 85 BULB DIAMETER 0.875 INCH PACKAGING QUANTITY 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - CSR400/SE/HR/UVC - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
CSR400/SE/HR/UVC
Stage/Studio/TV Lamp CSR400/SE/HR/UVC
METAL HALIDE LAMP TYPE 4.33 INCH OVERALL LENGTH 4.33 OVERALL LENGTH IN INCH 2.38 INCH LIGHT CENTER LENGTH 70 V VOLTAGE RATING 6.9 AMPERE CURRENT RATING 400 W WATTAGE GZZ9.5 BASE TYPE 750 LIFE IN HOUR T6 SHAPE DESIGNATION 32000 LUMEN (INITIAL) INTENSITY 6000 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 85 BULB DIAMETER 0.875 INCH PACKAGING QUANTITY 10
  • METAL HALIDE LAMP TYPE
  • 4.33 INCH OVERALL LENGTH
  • 4.33 OVERALL LENGTH IN INCH
  • 2.38 INCH LIGHT CENTER LENGTH
  • 70 V VOLTAGE RATING
  • 6.9 AMPERE CURRENT RATING
  • 400 W WATTAGE
  • GZZ9.5 BASE TYPE
  • 750 LIFE IN HOUR
  • T6 SHAPE DESIGNATION
  • 32000 LUMEN (INITIAL) INTENSITY
  • 6000
  • SHOWBIZ[R] BRAND
  • COLOR RENDERING INDEX 85
  • BULB DIAMETER 0.875 INCH
  • PACKAGING QUANTITY 10
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number CSR400/SE/HR/UVC
Product Name Stage/Studio/TV Lamp
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
LED Strip Lights - 2186876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details