GE Lighting STAGE/STUDIO/TV LAMP CSR300/2/TAL

Description
METAL HALIDE LAMP TYPE 4.96 INCH OVERALL LENGTH 4.96 OVERALL LENGTH IN INCH 2.64 INCH LIGHT CENTER LENGTH 95 V VOLTAGE RATING 300 W WATTAGE PGJX28 BASE TYPE 750 LIFE IN HOUR T7 SHAPE DESIGNATION 23000 LUMEN (INITIAL) INTENSITY 7800 COLOR RENDERING INDEX 75 BULB DIAMETER 0.875 INCH PACKAGING QUANTITY 4
Datasheet
Description
METAL HALIDE LAMP TYPE 4.96 INCH OVERALL LENGTH 4.96 OVERALL LENGTH IN INCH 2.64 INCH LIGHT CENTER LENGTH 95 V VOLTAGE RATING 300 W WATTAGE PGJX28 BASE TYPE 750 LIFE IN HOUR T7 SHAPE DESIGNATION 23000 LUMEN (INITIAL) INTENSITY 7800 COLOR RENDERING INDEX 75 BULB DIAMETER 0.875 INCH PACKAGING QUANTITY 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAGE/STUDIO/TV LAMP - CSR300/2/TAL - GE Lighting
Cleveland, OH, USA
STAGE/STUDIO/TV LAMP
CSR300/2/TAL
STAGE/STUDIO/TV LAMP CSR300/2/TAL
METAL HALIDE LAMP TYPE 4.96 INCH OVERALL LENGTH 4.96 OVERALL LENGTH IN INCH 2.64 INCH LIGHT CENTER LENGTH 95 V VOLTAGE RATING 300 W WATTAGE PGJX28 BASE TYPE 750 LIFE IN HOUR T7 SHAPE DESIGNATION 23000 LUMEN (INITIAL) INTENSITY 7800 COLOR RENDERING INDEX 75 BULB DIAMETER 0.875 INCH PACKAGING QUANTITY 4
  • METAL HALIDE LAMP TYPE
  • 4.96 INCH OVERALL LENGTH
  • 4.96 OVERALL LENGTH IN INCH
  • 2.64 INCH LIGHT CENTER LENGTH
  • 95 V VOLTAGE RATING
  • 300 W WATTAGE
  • PGJX28 BASE TYPE
  • 750 LIFE IN HOUR
  • T7 SHAPE DESIGNATION
  • 23000 LUMEN (INITIAL) INTENSITY
  • 7800
  • COLOR RENDERING INDEX 75
  • BULB DIAMETER 0.875 INCH
  • PACKAGING QUANTITY 4
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number CSR300/2/TAL
Product Name STAGE/STUDIO/TV LAMP
Lamp Type STAGE/STUDIO/TV LAMP
Unlock Full Specs
to access all available technical data

Similar Products