GE Lighting Stage/Studio/TV Lamp CSR2500/DE

Description
METAL HALIDE LAMP TYPE 14 INCH OVERALL LENGTH 14 OVERALL LENGTH IN INCH 115 V VOLTAGE RATING 22 AMPERE CURRENT RATING 2500 W WATTAGE SFA 21-12 BASE TYPE 500 LIFE IN HOUR T9.5 SHAPE DESIGNATION 216000 LUMEN (MEAN), 240000 LUMEN (INITIAL) INTENSITY 6000 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 90 BULB DIAMETER 1.188 INCH PACKAGING QUANTITY 6
Datasheet
Description
METAL HALIDE LAMP TYPE 14 INCH OVERALL LENGTH 14 OVERALL LENGTH IN INCH 115 V VOLTAGE RATING 22 AMPERE CURRENT RATING 2500 W WATTAGE SFA 21-12 BASE TYPE 500 LIFE IN HOUR T9.5 SHAPE DESIGNATION 216000 LUMEN (MEAN), 240000 LUMEN (INITIAL) INTENSITY 6000 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 90 BULB DIAMETER 1.188 INCH PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - CSR2500/DE - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
CSR2500/DE
Stage/Studio/TV Lamp CSR2500/DE
METAL HALIDE LAMP TYPE 14 INCH OVERALL LENGTH 14 OVERALL LENGTH IN INCH 115 V VOLTAGE RATING 22 AMPERE CURRENT RATING 2500 W WATTAGE SFA 21-12 BASE TYPE 500 LIFE IN HOUR T9.5 SHAPE DESIGNATION 216000 LUMEN (MEAN), 240000 LUMEN (INITIAL) INTENSITY 6000 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 90 BULB DIAMETER 1.188 INCH PACKAGING QUANTITY 6
  • METAL HALIDE LAMP TYPE
  • 14 INCH OVERALL LENGTH
  • 14 OVERALL LENGTH IN INCH
  • 115 V VOLTAGE RATING
  • 22 AMPERE CURRENT RATING
  • 2500 W WATTAGE
  • SFA 21-12 BASE TYPE
  • 500 LIFE IN HOUR
  • T9.5 SHAPE DESIGNATION
  • 216000 LUMEN (MEAN), 240000 LUMEN (INITIAL) INTENSITY
  • 6000
  • SHOWBIZ[R] BRAND
  • COLOR RENDERING INDEX 90
  • BULB DIAMETER 1.188 INCH
  • PACKAGING QUANTITY 6
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number CSR2500/DE
Product Name Stage/Studio/TV Lamp
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data

Similar Products

UV-Vis Light Source - FiberLight® D2 - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 6 to 12 watts
Rated Average Life 2000 hours
View Details
LED Bulbs - 2496482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 120 watts
View Details
Infrared-Emitter HIS100smd-0 - HIS100smd-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 10 Hz
View Details