METAL HALIDE LAMP TYPE
5.12 INCH OVERALL LENGTH
5.12 OVERALL LENGTH IN INCH
2.56 INCH LIGHT CENTER LENGTH
100 V VOLTAGE RATING
1500 W WATTAGE
PGJX50 BASE TYPE
750 LIFE IN HOUR
T12 SHAPE DESIGNATION
135000 LUMEN (INITIAL) INTENSITY
6000
COLOR RENDERING INDEX 85
BULB DIAMETER 1.5 INCH
PACKAGING QUANTITY 4
GE Lighting
Done
Datasheet
Description
METAL HALIDE LAMP TYPE
5.12 INCH OVERALL LENGTH
5.12 OVERALL LENGTH IN INCH
2.56 INCH LIGHT CENTER LENGTH
100 V VOLTAGE RATING
1500 W WATTAGE
PGJX50 BASE TYPE
750 LIFE IN HOUR
T12 SHAPE DESIGNATION
135000 LUMEN (INITIAL) INTENSITY
6000
COLOR RENDERING INDEX 85
BULB DIAMETER 1.5 INCH
PACKAGING QUANTITY 4
METAL HALIDE LAMP TYPE
5.12 INCH OVERALL LENGTH
5.12 OVERALL LENGTH IN INCH
2.56 INCH LIGHT CENTER LENGTH
100 V VOLTAGE RATING
1500 W WATTAGE
PGJX50 BASE TYPE
750 LIFE IN HOUR
T12 SHAPE DESIGNATION
135000 LUMEN (INITIAL) INTENSITY
6000
COLOR RENDERING INDEX 85
BULB DIAMETER 1.5 INCH
PACKAGING QUANTITY 4