GE Lighting Stage/Studio/TV Lamp CSR125/SE/HR

Description
METAL HALIDE LAMP TYPE 2.95 INCH OVERALL LENGTH 2.95 OVERALL LENGTH IN INCH 1.53 INCH LIGHT CENTER LENGTH 80 V VOLTAGE RATING 125 W WATTAGE GZX9.5 BASE TYPE 200 LIFE IN HOUR T5 SHAPE DESIGNATION 9400 LUMEN (INITIAL) INTENSITY 5600 PULSEARC[R] BRAND COLOR RENDERING INDEX 90 BULB DIAMETER 0.625 INCH PACKAGING QUANTITY 10
Datasheet
Description
METAL HALIDE LAMP TYPE 2.95 INCH OVERALL LENGTH 2.95 OVERALL LENGTH IN INCH 1.53 INCH LIGHT CENTER LENGTH 80 V VOLTAGE RATING 125 W WATTAGE GZX9.5 BASE TYPE 200 LIFE IN HOUR T5 SHAPE DESIGNATION 9400 LUMEN (INITIAL) INTENSITY 5600 PULSEARC[R] BRAND COLOR RENDERING INDEX 90 BULB DIAMETER 0.625 INCH PACKAGING QUANTITY 10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - CSR125/SE/HR - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
CSR125/SE/HR
Stage/Studio/TV Lamp CSR125/SE/HR
METAL HALIDE LAMP TYPE 2.95 INCH OVERALL LENGTH 2.95 OVERALL LENGTH IN INCH 1.53 INCH LIGHT CENTER LENGTH 80 V VOLTAGE RATING 125 W WATTAGE GZX9.5 BASE TYPE 200 LIFE IN HOUR T5 SHAPE DESIGNATION 9400 LUMEN (INITIAL) INTENSITY 5600 PULSEARC[R] BRAND COLOR RENDERING INDEX 90 BULB DIAMETER 0.625 INCH PACKAGING QUANTITY 10
  • METAL HALIDE LAMP TYPE
  • 2.95 INCH OVERALL LENGTH
  • 2.95 OVERALL LENGTH IN INCH
  • 1.53 INCH LIGHT CENTER LENGTH
  • 80 V VOLTAGE RATING
  • 125 W WATTAGE
  • GZX9.5 BASE TYPE
  • 200 LIFE IN HOUR
  • T5 SHAPE DESIGNATION
  • 9400 LUMEN (INITIAL) INTENSITY
  • 5600
  • PULSEARC[R] BRAND
  • COLOR RENDERING INDEX 90
  • BULB DIAMETER 0.625 INCH
  • PACKAGING QUANTITY 10
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number CSR125/SE/HR
Product Name Stage/Studio/TV Lamp
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS2000R-A300-6 - HIS2000R-A300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details
800B 16 mm Push-Button Incandescent Bulb - 800B-N3C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details