GE Lighting Stage/Studio/TV Lamp CSR12000/DE

Description
METAL HALIDE LAMP TYPE 18.5 INCH OVERALL LENGTH 18.5 OVERALL LENGTH IN INCH 160 V VOLTAGE RATING 75 AMPERE CURRENT RATING 12000 W WATTAGE 30 X 70 CYL 165 MM BASE TYPE 300 LIFE IN HOUR T22.5 SHAPE DESIGNATION 990000 LUMEN (MEAN), 1100000 LUMEN (INITIAL) INTENSITY 6000 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 90 BULB DIAMETER 2.813 INCH PACKAGING QUANTITY 4
Datasheet
Description
METAL HALIDE LAMP TYPE 18.5 INCH OVERALL LENGTH 18.5 OVERALL LENGTH IN INCH 160 V VOLTAGE RATING 75 AMPERE CURRENT RATING 12000 W WATTAGE 30 X 70 CYL 165 MM BASE TYPE 300 LIFE IN HOUR T22.5 SHAPE DESIGNATION 990000 LUMEN (MEAN), 1100000 LUMEN (INITIAL) INTENSITY 6000 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 90 BULB DIAMETER 2.813 INCH PACKAGING QUANTITY 4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - CSR12000/DE - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
CSR12000/DE
Stage/Studio/TV Lamp CSR12000/DE
METAL HALIDE LAMP TYPE 18.5 INCH OVERALL LENGTH 18.5 OVERALL LENGTH IN INCH 160 V VOLTAGE RATING 75 AMPERE CURRENT RATING 12000 W WATTAGE 30 X 70 CYL 165 MM BASE TYPE 300 LIFE IN HOUR T22.5 SHAPE DESIGNATION 990000 LUMEN (MEAN), 1100000 LUMEN (INITIAL) INTENSITY 6000 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 90 BULB DIAMETER 2.813 INCH PACKAGING QUANTITY 4
  • METAL HALIDE LAMP TYPE
  • 18.5 INCH OVERALL LENGTH
  • 18.5 OVERALL LENGTH IN INCH
  • 160 V VOLTAGE RATING
  • 75 AMPERE CURRENT RATING
  • 12000 W WATTAGE
  • 30 X 70 CYL 165 MM BASE TYPE
  • 300 LIFE IN HOUR
  • T22.5 SHAPE DESIGNATION
  • 990000 LUMEN (MEAN), 1100000 LUMEN (INITIAL) INTENSITY
  • 6000
  • SHOWBIZ[R] BRAND
  • COLOR RENDERING INDEX 90
  • BULB DIAMETER 2.813 INCH
  • PACKAGING QUANTITY 4
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number CSR12000/DE
Product Name Stage/Studio/TV Lamp
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
UV Light Source For In-Field Spectroscopy - FiberLight® L3 - Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 1.5 watts
Rated Average Life 5000 hours
View Details
LED Tube Lights - 205967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 36 watts
Maximum Overall Length 47.24 inch (1200 mm)
View Details