GE Lighting Stage/Studio/TV Lamp CSR1200/S/DE/72

Description
METAL HALIDE LAMP TYPE 5.43 INCH OVERALL LENGTH 100 V VOLTAGE RATING 13.8 AMPERE CURRENT RATING 1200 W WATTAGE SFC 10-4 SL/M4 BASE TYPE 750 LIFE IN HOUR T6.5 SHAPE DESIGNATION 110000 LUMEN (INITIAL) INTENSITY 7200 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 75 BULB DIAMETER 0.812 INCH
Datasheet
Description
METAL HALIDE LAMP TYPE 5.43 INCH OVERALL LENGTH 100 V VOLTAGE RATING 13.8 AMPERE CURRENT RATING 1200 W WATTAGE SFC 10-4 SL/M4 BASE TYPE 750 LIFE IN HOUR T6.5 SHAPE DESIGNATION 110000 LUMEN (INITIAL) INTENSITY 7200 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 75 BULB DIAMETER 0.812 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - CSR1200/S/DE/72 - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
CSR1200/S/DE/72
Stage/Studio/TV Lamp CSR1200/S/DE/72
METAL HALIDE LAMP TYPE 5.43 INCH OVERALL LENGTH 100 V VOLTAGE RATING 13.8 AMPERE CURRENT RATING 1200 W WATTAGE SFC 10-4 SL/M4 BASE TYPE 750 LIFE IN HOUR T6.5 SHAPE DESIGNATION 110000 LUMEN (INITIAL) INTENSITY 7200 SHOWBIZ[R] BRAND COLOR RENDERING INDEX 75 BULB DIAMETER 0.812 INCH
  • METAL HALIDE LAMP TYPE
  • 5.43 INCH OVERALL LENGTH
  • 100 V VOLTAGE RATING
  • 13.8 AMPERE CURRENT RATING
  • 1200 W WATTAGE
  • SFC 10-4 SL/M4 BASE TYPE
  • 750 LIFE IN HOUR
  • T6.5 SHAPE DESIGNATION
  • 110000 LUMEN (INITIAL) INTENSITY
  • 7200
  • SHOWBIZ[R] BRAND
  • COLOR RENDERING INDEX 75
  • BULB DIAMETER 0.812 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number CSR1200/S/DE/72
Product Name Stage/Studio/TV Lamp
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data

Similar Products