SICK Position, Proximity, Speed (Modules) 1059735

Description
Magnetic Switch SPST-NO Cable with Connector Cylinder
Request a Quote Datasheet
Description
Magnetic Switch SPST-NO Cable with Connector Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Position, Proximity, Speed (Modules) - 1882-1059735-ND - DigiKey
Thief River Falls, MN, United States
Position, Proximity, Speed (Modules)
1882-1059735-ND
Position, Proximity, Speed (Modules) 1882-1059735-ND
Magnetic Switch SPST-NO Cable with Connector Cylinder

Magnetic Switch SPST-NO Cable with Connector Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 1882-1059735-ND
Product Name Position, Proximity, Speed (Modules)
Operating Temperature -22 to 176 F (-30 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Absolute Linear Position Sensor - RF256 - RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Linear Encoder
Body Shape Other
Measurement Range 0.5906 to 2.17 inch (15 to 55 mm)
View Details