GE Company Proximity Switch CR215DB18TA3RB

Description
PROXIMITY SWITCH 10-30VDC 18MM LED 2WIRE. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH 10-30VDC 18MM LED 2WIRE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 19013230 - Radwell International
Willingboro, NJ, United States
Proximity Switch
19013230
Proximity Switch 19013230
PROXIMITY SWITCH 10-30VDC 18MM LED 2WIRE. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH 10-30VDC 18MM LED 2WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 19013230
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - A1223ELHLX-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - High Temperature Inductive Proximity Sensors - M30 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.7874 inch (2 to 20 mm)
View Details
Proximity sensor - SIES-8M-NS-24V-K-0,3-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers