GE Company Proximity Switch CR215DB12TA3RB

Description
PROXIMITY SWITCH 12MM 10-30VDC 2WIRE FORM. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH 12MM 10-30VDC 2WIRE FORM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 21951167 - Radwell International
Willingboro, NJ, United States
Proximity Switch
21951167
Proximity Switch 21951167
PROXIMITY SWITCH 12MM 10-30VDC 2WIRE FORM. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH 12MM 10-30VDC 2WIRE FORM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 21951167
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - A1140LUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
High Temperature Inductive Proximity Sensors - IN4 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Proximity sensor - SIEF-M8B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Repeatability 3.15 mils (80 µm)
Switching Frequency 2 kHz
View Details
2 suppliers