GE Company Thermal Overload/Heater CR123C109A

Description
AMBIENT COMPENSATED HEATER ELEMENT, TYPE CR, CR123C SERIES, THERMAL OVERLOAD, RATED FOR 0.81-1.24 AMPS, MAX FUSE RATING IS 3 OPEN RATED FOR 0.92-0.97 AMPS, ENCLOSED RATED FOR 0.90-0.94 AMPS. FREE 2 YEAR RADWELL WARRANTY
Description
AMBIENT COMPENSATED HEATER ELEMENT, TYPE CR, CR123C SERIES, THERMAL OVERLOAD, RATED FOR 0.81-1.24 AMPS, MAX FUSE RATING IS 3 OPEN RATED FOR 0.92-0.97 AMPS, ENCLOSED RATED FOR 0.90-0.94 AMPS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 176293840 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
176293840
Thermal Overload/Heater 176293840
AMBIENT COMPENSATED HEATER ELEMENT, TYPE CR, CR123C SERIES, THERMAL OVERLOAD, RATED FOR 0.81-1.24 AMPS, MAX FUSE RATING IS 3 OPEN RATED FOR 0.92-0.97 AMPS, ENCLOSED RATED FOR 0.90-0.94 AMPS. FREE 2 YEAR RADWELL WARRANTY

AMBIENT COMPENSATED HEATER ELEMENT, TYPE CR, CR123C SERIES, THERMAL OVERLOAD, RATED FOR 0.81-1.24 AMPS, MAX FUSE RATING IS 3 OPEN RATED FOR 0.92-0.97 AMPS, ENCLOSED RATED FOR 0.90-0.94 AMPS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 176293840
Product Name Thermal Overload/Heater
Continuous Current 1.24 to 0.9400 amps
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12UT10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
3 Pole AC Coil Contactors - MC-150A-AC500V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 206153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 536 HP
Three Phase Power 536 HP
DC Horsepower 536 HP
View Details
Solid State Overload/Relay - 20768919 - Radwell International
Specs
AC Motor Phase Single
View Details