GE Lighting Sealed Beam Lamp CMH150PAR64SP830

Description
METAL HALIDE TYPE 6 INCH OVERALL LENGTH NARROW SPOT, STAGE, STUDIO APPLICATION MOGUL END PRONG BASE TYPE 8000 LIFE IN HOUR PAR64 SHAPE DESIGNATION 154000 CD (BEAM) INTENSITY 18 DEG HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD 150 W DESIGN WATTAGE CONSTANTCOLOR[R] BRAND BULB DIAMETER 8 INCH COLOR TEMPERATURE 3000 DEG K PACKAGING QUANTITY 6
Datasheet
Description
METAL HALIDE TYPE 6 INCH OVERALL LENGTH NARROW SPOT, STAGE, STUDIO APPLICATION MOGUL END PRONG BASE TYPE 8000 LIFE IN HOUR PAR64 SHAPE DESIGNATION 154000 CD (BEAM) INTENSITY 18 DEG HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD 150 W DESIGN WATTAGE CONSTANTCOLOR[R] BRAND BULB DIAMETER 8 INCH COLOR TEMPERATURE 3000 DEG K PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Beam Lamp - CMH150PAR64SP830 - GE Lighting
Cleveland, OH, USA
Sealed Beam Lamp
CMH150PAR64SP830
Sealed Beam Lamp CMH150PAR64SP830
METAL HALIDE TYPE 6 INCH OVERALL LENGTH NARROW SPOT, STAGE, STUDIO APPLICATION MOGUL END PRONG BASE TYPE 8000 LIFE IN HOUR PAR64 SHAPE DESIGNATION 154000 CD (BEAM) INTENSITY 18 DEG HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD 150 W DESIGN WATTAGE CONSTANTCOLOR[R] BRAND BULB DIAMETER 8 INCH COLOR TEMPERATURE 3000 DEG K PACKAGING QUANTITY 6
  • METAL HALIDE TYPE
  • 6 INCH OVERALL LENGTH
  • NARROW SPOT, STAGE, STUDIO APPLICATION
  • MOGUL END PRONG BASE TYPE
  • 8000 LIFE IN HOUR
  • PAR64 SHAPE DESIGNATION
  • 154000 CD (BEAM) INTENSITY
  • 18 DEG HORIZONTAL/VERTICAL DISTRIBUTION/BEAM SPREAD
  • 150 W DESIGN WATTAGE
  • CONSTANTCOLOR[R] BRAND
  • BULB DIAMETER 8 INCH
  • COLOR TEMPERATURE 3000 DEG K
  • PACKAGING QUANTITY 6
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number CMH150PAR64SP830
Product Name Sealed Beam Lamp
Lamp Type Sealed Beam Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-BWC300 - HIS2000R-BWC300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
Incandescent Lamp - 11593910 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details