GE Lighting Photo/Projection Lamp CAX-130V-130

Description
T8 TYPE 3.125 INCH OVERALL LENGTH 1.375 INCH LIGHT CENTER LENGTH 130 V VOLTAGE RATING 24 STANDARD PACKAGE 50 W WATTAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE 50 LIFE IN HOUR 775 LUMEN (INITIAL) INTENSITY 2875 CC2V FILAMENT TYPE BASE DOWN OPERATING POSITION BULB DIAMETER 1 INCH APPLICATION OPTICAL PROJECTION
Datasheet
Description
T8 TYPE 3.125 INCH OVERALL LENGTH 1.375 INCH LIGHT CENTER LENGTH 130 V VOLTAGE RATING 24 STANDARD PACKAGE 50 W WATTAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE 50 LIFE IN HOUR 775 LUMEN (INITIAL) INTENSITY 2875 CC2V FILAMENT TYPE BASE DOWN OPERATING POSITION BULB DIAMETER 1 INCH APPLICATION OPTICAL PROJECTION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo/Projection Lamp - CAX-130V-130 - GE Lighting
Cleveland, OH, USA
Photo/Projection Lamp
CAX-130V-130
Photo/Projection Lamp CAX-130V-130
T8 TYPE 3.125 INCH OVERALL LENGTH 1.375 INCH LIGHT CENTER LENGTH 130 V VOLTAGE RATING 24 STANDARD PACKAGE 50 W WATTAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE 50 LIFE IN HOUR 775 LUMEN (INITIAL) INTENSITY 2875 CC2V FILAMENT TYPE BASE DOWN OPERATING POSITION BULB DIAMETER 1 INCH APPLICATION OPTICAL PROJECTION
  • T8 TYPE
  • 3.125 INCH OVERALL LENGTH
  • 1.375 INCH LIGHT CENTER LENGTH
  • 130 V VOLTAGE RATING
  • 24 STANDARD PACKAGE
  • 50 W WATTAGE
  • BA15D DOUBLE CONTACT BAYONET BASE TYPE
  • 50 LIFE IN HOUR
  • 775 LUMEN (INITIAL) INTENSITY
  • 2875
  • CC2V FILAMENT TYPE
  • BASE DOWN OPERATING POSITION
  • BULB DIAMETER 1 INCH
  • APPLICATION OPTICAL PROJECTION
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number CAX-130V-130
Product Name Photo/Projection Lamp
Lamp Type Photo/Projection Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
LED Strip Lights - 1766779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
Flash Rate 90 to 140 Hz
View Details