GE Lighting Photo/Projection Lamp CAX-115/5

Description
T8 TYPE 3.125 INCH OVERALL LENGTH 3.125 OVERALL LENGTH IN INCH 1.375 INCH LIGHT CENTER LENGTH 118 V VOLTAGE RATING 24 STANDARD PACKAGE 50 W WATTAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE 50 LIFE IN HOUR 775 LUMEN (INITIAL) INTENSITY 2875 CC2V FILAMENT TYPE BASE DOWN OPERATING POSITION BULB DIAMETER 1 INCH
Datasheet
Description
T8 TYPE 3.125 INCH OVERALL LENGTH 3.125 OVERALL LENGTH IN INCH 1.375 INCH LIGHT CENTER LENGTH 118 V VOLTAGE RATING 24 STANDARD PACKAGE 50 W WATTAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE 50 LIFE IN HOUR 775 LUMEN (INITIAL) INTENSITY 2875 CC2V FILAMENT TYPE BASE DOWN OPERATING POSITION BULB DIAMETER 1 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo/Projection Lamp - CAX-115/5 - GE Lighting
Cleveland, OH, USA
Photo/Projection Lamp
CAX-115/5
Photo/Projection Lamp CAX-115/5
T8 TYPE 3.125 INCH OVERALL LENGTH 3.125 OVERALL LENGTH IN INCH 1.375 INCH LIGHT CENTER LENGTH 118 V VOLTAGE RATING 24 STANDARD PACKAGE 50 W WATTAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE 50 LIFE IN HOUR 775 LUMEN (INITIAL) INTENSITY 2875 CC2V FILAMENT TYPE BASE DOWN OPERATING POSITION BULB DIAMETER 1 INCH
  • T8 TYPE
  • 3.125 INCH OVERALL LENGTH
  • 3.125 OVERALL LENGTH IN INCH
  • 1.375 INCH LIGHT CENTER LENGTH
  • 118 V VOLTAGE RATING
  • 24 STANDARD PACKAGE
  • 50 W WATTAGE
  • BA15D DOUBLE CONTACT BAYONET BASE TYPE
  • 50 LIFE IN HOUR
  • 775 LUMEN (INITIAL) INTENSITY
  • 2875
  • CC2V FILAMENT TYPE
  • BASE DOWN OPERATING POSITION
  • BULB DIAMETER 1 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number CAX-115/5
Product Name Photo/Projection Lamp
Lamp Type Photo/Projection Lamp
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Lamp module - comex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 1 watts
View Details
Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Infrared-Emitter HIS2000R-C300-9 - HIS2000R-C300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers