GE Lighting Stage/Studio/TV Lamp BWF-Q2000/4CL-120

Description
SINGLE ENDED HALOGEN LAMP TYPE CLEAR FINISH 5.25 INCH LIGHT CENTER LENGTH 120 V VOLTAGE RATING 2000 W WATTAGE E39 MOGUL SCREW BASE TYPE 500 LIFE IN HOUR T8 SHAPE DESIGNATION 54000 LUMEN (INITIAL) INTENSITY 3200 CC8 FILAMENT TYPE DIAMETER 1 INCH
Datasheet
Description
SINGLE ENDED HALOGEN LAMP TYPE CLEAR FINISH 5.25 INCH LIGHT CENTER LENGTH 120 V VOLTAGE RATING 2000 W WATTAGE E39 MOGUL SCREW BASE TYPE 500 LIFE IN HOUR T8 SHAPE DESIGNATION 54000 LUMEN (INITIAL) INTENSITY 3200 CC8 FILAMENT TYPE DIAMETER 1 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - BWF-Q2000/4CL-120 - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
BWF-Q2000/4CL-120
Stage/Studio/TV Lamp BWF-Q2000/4CL-120
SINGLE ENDED HALOGEN LAMP TYPE CLEAR FINISH 5.25 INCH LIGHT CENTER LENGTH 120 V VOLTAGE RATING 2000 W WATTAGE E39 MOGUL SCREW BASE TYPE 500 LIFE IN HOUR T8 SHAPE DESIGNATION 54000 LUMEN (INITIAL) INTENSITY 3200 CC8 FILAMENT TYPE DIAMETER 1 INCH
  • SINGLE ENDED HALOGEN LAMP TYPE
  • CLEAR FINISH
  • 5.25 INCH LIGHT CENTER LENGTH
  • 120 V VOLTAGE RATING
  • 2000 W WATTAGE
  • E39 MOGUL SCREW BASE TYPE
  • 500 LIFE IN HOUR
  • T8 SHAPE DESIGNATION
  • 54000 LUMEN (INITIAL) INTENSITY
  • 3200
  • CC8 FILAMENT TYPE
  • DIAMETER 1 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number BWF-Q2000/4CL-120
Product Name Stage/Studio/TV Lamp
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Lumatec SUPERLITE S04 – the Portable Light Source for Diverse Spectra - SPLS04 - U-Reach Data Solutions Inc.
Specs
Lamp Type UV Lamps
Lamp Power 150 watts
View Details
LED Strip Lights - 1533648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 4.8 watts
View Details
Hollow cathode lamp - L233-3NB - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details