GE Lighting Stage/Studio/TV Lamp BVT-Q1MT7/CL/MP-120

Description
SINGLE ENDED HALOGEN LAMP TYPE 3.93 INCH LIGHT CENTER LENGTH 120 V VOLTAGE RATING 1000 W WATTAGE P40S MOGUL PREFOCUS BASE TYPE 500 LIFE IN HOUR T7 SHAPE DESIGNATION 24500 LUMEN (INITIAL) INTENSITY 3050 C13D FILAMENT TYPE DIAMETER 0.87 INCH
Datasheet
Description
SINGLE ENDED HALOGEN LAMP TYPE 3.93 INCH LIGHT CENTER LENGTH 120 V VOLTAGE RATING 1000 W WATTAGE P40S MOGUL PREFOCUS BASE TYPE 500 LIFE IN HOUR T7 SHAPE DESIGNATION 24500 LUMEN (INITIAL) INTENSITY 3050 C13D FILAMENT TYPE DIAMETER 0.87 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - BVT-Q1MT7/CL/MP-120 - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
BVT-Q1MT7/CL/MP-120
Stage/Studio/TV Lamp BVT-Q1MT7/CL/MP-120
SINGLE ENDED HALOGEN LAMP TYPE 3.93 INCH LIGHT CENTER LENGTH 120 V VOLTAGE RATING 1000 W WATTAGE P40S MOGUL PREFOCUS BASE TYPE 500 LIFE IN HOUR T7 SHAPE DESIGNATION 24500 LUMEN (INITIAL) INTENSITY 3050 C13D FILAMENT TYPE DIAMETER 0.87 INCH
  • SINGLE ENDED HALOGEN LAMP TYPE
  • 3.93 INCH LIGHT CENTER LENGTH
  • 120 V VOLTAGE RATING
  • 1000 W WATTAGE
  • P40S MOGUL PREFOCUS BASE TYPE
  • 500 LIFE IN HOUR
  • T7 SHAPE DESIGNATION
  • 24500 LUMEN (INITIAL) INTENSITY
  • 3050
  • C13D FILAMENT TYPE
  • DIAMETER 0.87 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number BVT-Q1MT7/CL/MP-120
Product Name Stage/Studio/TV Lamp
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS180smd-A - HIS180smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 8 Hz
View Details
Hollow cathode lamp - L2433-5NQ - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diameter 38 mm (1.5 inch)
View Details
Incandescent Lamp - 10766306 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
View Details