GE Power Conversion Brilliance Inverter

Description
Supporting grid stability GE’s Power Conversion drives can substantially improve the quality and efficiency of your utility solar plant. Designed specifically for North American multi-megawatt solar projects, the GE Brilliance Inverter is fully certified for the US and Canadian markets, and is optimized for direct connection to the grid via a Medium Voltage Transformer. With a standard voltage output of 480VAC, GE’s Inverter requires no intermediate transformer, resulting in higher conversion efficiency. Features & Benefits: 2-Stage power conversion design: Offers MPPT tracking windows down to 430vdc. Outdoor design: Produced full power up to 50degC, even in full sun, Fully operational from -30 to 60degC ambient. Web-Based HMI with remote diagnostics. Reactive power capability, even with no Sun Options for Grounded (Positive or Negative) or Floated Array Integral array monitoring Highly Reliable: Design based on GE Wind power converters with more than 15000 installed. Grid Friendly: World class Voltage Ride-Through while maintaining compliance to UL1741. Easy to Integrate: Available in pre-assembled 1MW skid assemblies including MV transformer and array combiner.
Description
Supporting grid stability GE’s Power Conversion drives can substantially improve the quality and efficiency of your utility solar plant. Designed specifically for North American multi-megawatt solar projects, the GE Brilliance Inverter is fully certified for the US and Canadian markets, and is optimized for direct connection to the grid via a Medium Voltage Transformer. With a standard voltage output of 480VAC, GE’s Inverter requires no intermediate transformer, resulting in higher conversion efficiency. Features & Benefits: 2-Stage power conversion design: Offers MPPT tracking windows down to 430vdc. Outdoor design: Produced full power up to 50degC, even in full sun, Fully operational from -30 to 60degC ambient. Web-Based HMI with remote diagnostics. Reactive power capability, even with no Sun Options for Grounded (Positive or Negative) or Floated Array Integral array monitoring Highly Reliable: Design based on GE Wind power converters with more than 15000 installed. Grid Friendly: World class Voltage Ride-Through while maintaining compliance to UL1741. Easy to Integrate: Available in pre-assembled 1MW skid assemblies including MV transformer and array combiner.

Suppliers

Company
Product
Description
Supplier Links
Brilliance Inverter -  - GE Power Conversion
Pittsburgh, PA, USA
Brilliance Inverter
Brilliance Inverter
Supporting grid stability GE’s Power Conversion drives can substantially improve the quality and efficiency of your utility solar plant. Designed specifically for North American multi-megawatt solar projects, the GE Brilliance Inverter is fully certified for the US and Canadian markets, and is optimized for direct connection to the grid via a Medium Voltage Transformer. With a standard voltage output of 480VAC, GE’s Inverter requires no intermediate transformer, resulting in higher conversion efficiency. Features & Benefits: 2-Stage power conversion design: Offers MPPT tracking windows down to 430vdc. Outdoor design: Produced full power up to 50degC, even in full sun, Fully operational from -30 to 60degC ambient. Web-Based HMI with remote diagnostics. Reactive power capability, even with no Sun Options for Grounded (Positive or Negative) or Floated Array Integral array monitoring Highly Reliable: Design based on GE Wind power converters with more than 15000 installed. Grid Friendly: World class Voltage Ride-Through while maintaining compliance to UL1741. Easy to Integrate: Available in pre-assembled 1MW skid assemblies including MV transformer and array combiner.

Supporting grid stability

GE’s Power Conversion drives can substantially improve the quality and efficiency of your utility solar plant.

Designed specifically for North American multi-megawatt solar projects, the GE Brilliance Inverter is fully certified for the US and Canadian markets, and is optimized for direct connection to the grid via a Medium Voltage Transformer. With a standard voltage output of 480VAC, GE’s Inverter requires no intermediate transformer, resulting in higher conversion efficiency.

Features & Benefits:

  • 2-Stage power conversion design: Offers MPPT tracking windows down to 430vdc.
  • Outdoor design: Produced full power up to 50degC, even in full sun, Fully operational from -30 to 60degC ambient.
  • Web-Based HMI with remote diagnostics.
  • Reactive power capability, even with no Sun
  • Options for Grounded (Positive or Negative) or Floated Array
  • Integral array monitoring
  • Highly Reliable: Design based on GE Wind power converters with more than 15000 installed.
  • Grid Friendly: World class Voltage Ride-Through while maintaining compliance to UL1741.
  • Easy to Integrate: Available in pre-assembled 1MW skid assemblies including MV transformer and array combiner.
Supplier's Site

Technical Specifications

  GE Power Conversion
Product Category DC-AC Inverters
Product Name Brilliance Inverter
Applications Instrumentation
Unlock Full Specs
to access all available technical data

Similar Products

500VA Rugged, Industrial Quality Convection Cooled Inverter with Sine Wave Output - CSI 500-5E-FX - ABSOPULSE Electronics Ltd.
Specs
Regulatory Compliance RoHS, C22.2 No. 107.1 - 01, UL 458, EN62368-1, EN 55022 Class A with Margins Conducted and Radiated, IEC 61373 Cat 1 A&B
Operating Temperature 0 to 50 C (32 to 122 F)
DC Input Voltage 125.0 volts
View Details
CSW 1000 Watt Pure Sine 12V Inverter with GFCI, ELT listed to UL458 - CSW - Sensata Technologies
Specs
DC Input Voltage 10.5 to 15.5 volts
DC Input Current 96 amps
DC Input Power 1000 watts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
DC Input Voltage 12.0 volts
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
PV Inverters - PVMate 5300U/5000U/4000U/3840U/3000U - Motech Solar
Specs
Applications Solar Power
Features Adjustable Voltage
DC Input Voltage 200.0 to 550.0 volts
View Details