GE Company Thermal Overload/Heater BRF-24MS19

Description
THERMAL OVERLOAD RELAY 14.5-19A 660V MANUAL RESET. FREE 2 YEAR RADWELL WARRANTY
Description
THERMAL OVERLOAD RELAY 14.5-19A 660V MANUAL RESET. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 52306177 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
52306177
Thermal Overload/Heater 52306177
THERMAL OVERLOAD RELAY 14.5-19A 660V MANUAL RESET. FREE 2 YEAR RADWELL WARRANTY

THERMAL OVERLOAD RELAY 14.5-19A 660V MANUAL RESET. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 52306177
Product Name Thermal Overload/Heater
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12G01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
3 Pole AC Coil Contactors - MC-65A-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 10.05 HP
Three Phase Power 10.05 HP
DC Horsepower 10.05 HP
View Details
Automotive Contactors - 6-1904123-6 - TE Connectivity
Specs
Continuous Current 101 to 200 amps
Motor Voltage 450 volts
Single Phase Power 0.0011 HP
View Details