GE Lighting Stage/Studio/TV Lamp BCM-Q20MT32/4CL-220

Description
SINGLE ENDED HALOGEN LAMP TYPE 22.05 INCH OVERALL LENGTH 22.05 OVERALL LENGTH IN INCH 13.94 INCH LIGHT CENTER LENGTH 230 V VOLTAGE RATING 20000 W WATTAGE GX38 ORIENTED BI POST BASE TYPE 400 LIFE IN HOUR T32 SHAPE DESIGNATION 580000 LUMEN (INITIAL) INTENSITY 3200 C13 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 4 INCH PACKAGING QUANTITY 1
Datasheet
Description
SINGLE ENDED HALOGEN LAMP TYPE 22.05 INCH OVERALL LENGTH 22.05 OVERALL LENGTH IN INCH 13.94 INCH LIGHT CENTER LENGTH 230 V VOLTAGE RATING 20000 W WATTAGE GX38 ORIENTED BI POST BASE TYPE 400 LIFE IN HOUR T32 SHAPE DESIGNATION 580000 LUMEN (INITIAL) INTENSITY 3200 C13 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 4 INCH PACKAGING QUANTITY 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stage/Studio/TV Lamp - BCM-Q20MT32/4CL-220 - GE Lighting
Cleveland, OH, USA
Stage/Studio/TV Lamp
BCM-Q20MT32/4CL-220
Stage/Studio/TV Lamp BCM-Q20MT32/4CL-220
SINGLE ENDED HALOGEN LAMP TYPE 22.05 INCH OVERALL LENGTH 22.05 OVERALL LENGTH IN INCH 13.94 INCH LIGHT CENTER LENGTH 230 V VOLTAGE RATING 20000 W WATTAGE GX38 ORIENTED BI POST BASE TYPE 400 LIFE IN HOUR T32 SHAPE DESIGNATION 580000 LUMEN (INITIAL) INTENSITY 3200 C13 FILAMENT TYPE QUARTZLINE[R] BRAND BULB DIAMETER 4 INCH PACKAGING QUANTITY 1
  • SINGLE ENDED HALOGEN LAMP TYPE
  • 22.05 INCH OVERALL LENGTH
  • 22.05 OVERALL LENGTH IN INCH
  • 13.94 INCH LIGHT CENTER LENGTH
  • 230 V VOLTAGE RATING
  • 20000 W WATTAGE
  • GX38 ORIENTED BI POST BASE TYPE
  • 400 LIFE IN HOUR
  • T32 SHAPE DESIGNATION
  • 580000 LUMEN (INITIAL) INTENSITY
  • 3200
  • C13 FILAMENT TYPE
  • QUARTZLINE[R] BRAND
  • BULB DIAMETER 4 INCH
  • PACKAGING QUANTITY 1
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Lamps
Product Number BCM-Q20MT32/4CL-220
Product Name Stage/Studio/TV Lamp
Lamp Type Stage/Studio/TV Lamp
Unlock Full Specs
to access all available technical data

Similar Products

UV-Vis Light Source - FiberLight® D2 - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 6 to 12 watts
Rated Average Life 2000 hours
View Details
LED Strip Lights - 1369014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
ComEx flex Lamp Module - comexflex-lamp-module - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
Infrared-Emitter HIS550R-C - HIS550R-C - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 6 Hz
View Details
2 suppliers