GE Company Capacitor Polypropylene Pp Film 50Uf, 600V, 10%, Case; Dielectric Type Ge A97F8676S

Description
CAPACITOR POLYPROPYLENE PP FILM 50UF, 600V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:50µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount
Description
CAPACITOR POLYPROPYLENE PP FILM 50UF, 600V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:50µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitor Polypropylene PP Film 50µF, 600V, 10% from Newark, An Avnet Company, features a capacitance of 50 microfarads and a voltage rating of 600 volts. It has a capacitance tolerance of ±10%, making it suitable for applications requiring moderate precision. The dielectric type is film/foil paper, which is known for its stability and reliability in various electronic applications. This capacitor is designed for panel mounting and is typically used in snubber circuits, providing effective voltage suppression and energy storage. Its can package allows for easy integration into electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Capacitor Polypropylene PP Film 50µF, 600V, 10% from Newark, An Avnet Company, features a capacitance of 50 microfarads and a voltage rating of 600 volts. It has a capacitance tolerance of ±10%, making it suitable for applications requiring moderate precision. The dielectric type is film/foil paper, which is known for its stability and reliability in various electronic applications. This capacitor is designed for panel mounting and is typically used in snubber circuits, providing effective voltage suppression and energy storage. Its can package allows for easy integration into electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 50Uf, 600V, 10%, Case; Dielectric Type Ge - 74R9420 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 50Uf, 600V, 10%, Case; Dielectric Type Ge
74R9420
Capacitor Polypropylene Pp Film 50Uf, 600V, 10%, Case; Dielectric Type Ge 74R9420
CAPACITOR POLYPROPYLENE PP FILM 50UF, 600V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:50µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount

CAPACITOR POLYPROPYLENE PP FILM 50UF, 600V, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:50µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Capacitor Mounting:Panel Mount

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 74R9420
Product Name Capacitor Polypropylene Pp Film 50Uf, 600V, 10%, Case; Dielectric Type Ge
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPR630KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11CFR45C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908292P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details