GE Company Capacitor Polypropylene Pp Film 10Uf, 1Kv, 10%, Case; Dielectric Type Ge A97F8618S

Description
CAPACITOR POLYPROPYLENE PP FILM 10UF, 1KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount; ESR:
Description
CAPACITOR POLYPROPYLENE PP FILM 10UF, 1KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount; ESR:
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitor Polypropylene PP Film 10µF, 1kV, 10% from Newark, An Avnet Company, features a capacitance of 10 microfarads and a voltage rating of 1 kilovolt. It has a capacitance tolerance of ±10%, making it suitable for applications requiring moderate precision. The dielectric type is film/foil paper, which is known for its stability and reliability in various electronic applications. This capacitor is packaged in a can case, designed for panel mounting, and is typically used in snubber circuits. Its construction and specifications make it a viable option for engineers looking for dependable performance in high-voltage applications.

Datasheet Summary
Powered by GS/AI

The Capacitor Polypropylene PP Film 10µF, 1kV, 10% from Newark, An Avnet Company, features a capacitance of 10 microfarads and a voltage rating of 1 kilovolt. It has a capacitance tolerance of ±10%, making it suitable for applications requiring moderate precision. The dielectric type is film/foil paper, which is known for its stability and reliability in various electronic applications. This capacitor is packaged in a can case, designed for panel mounting, and is typically used in snubber circuits. Its construction and specifications make it a viable option for engineers looking for dependable performance in high-voltage applications.

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 10Uf, 1Kv, 10%, Case; Dielectric Type Ge - 74R9406 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 10Uf, 1Kv, 10%, Case; Dielectric Type Ge
74R9406
Capacitor Polypropylene Pp Film 10Uf, 1Kv, 10%, Case; Dielectric Type Ge 74R9406
CAPACITOR POLYPROPYLENE PP FILM 10UF, 1KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount; ESR:

CAPACITOR POLYPROPYLENE PP FILM 10UF, 1KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:10µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Capacitor Mounting:Panel Mount; ESR:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 74R9406
Product Name Capacitor Polypropylene Pp Film 10Uf, 1Kv, 10%, Case; Dielectric Type Ge
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - C11CF2R7C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details