GE Company Capacitor Polypropylene Pp Film 5Uf, 1Kv, 10%, Case; Dielectric Type Ge A97F8616S

Description
CAPACITOR POLYPROPYLENE PP FILM 5UF, 1KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:5µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount; ESR:
Datasheet
Description
CAPACITOR POLYPROPYLENE PP FILM 5UF, 1KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:5µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount; ESR:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 5Uf, 1Kv, 10%, Case; Dielectric Type Ge - 74R9404 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 5Uf, 1Kv, 10%, Case; Dielectric Type Ge
74R9404
Capacitor Polypropylene Pp Film 5Uf, 1Kv, 10%, Case; Dielectric Type Ge 74R9404
CAPACITOR POLYPROPYLENE PP FILM 5UF, 1KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:5µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount; ESR:

CAPACITOR POLYPROPYLENE PP FILM 5UF, 1KV, 10%, CASE; Dielectric Type:Film / Foil Paper; Capacitor Case / Package:Can; Capacitance:5µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Capacitor Mounting:Panel Mount; ESR:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 74R9404
Product Name Capacitor Polypropylene Pp Film 5Uf, 1Kv, 10%, Case; Dielectric Type Ge
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11AH1R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details