GE Company Snubber Capacitor, 2Uf, 10%, 1Kv; Dielectric Type Ge A28F5504S

Description
SNUBBER CAPACITOR, 2UF, 10%, 1KV; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Can; Capacitance:2µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount; Voltage(AC):-; Lead Spacing:
Datasheet
Description
SNUBBER CAPACITOR, 2UF, 10%, 1KV; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Can; Capacitance:2µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount; Voltage(AC):-; Lead Spacing:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snubber Capacitor, 2Uf, 10%, 1Kv; Dielectric Type Ge - 74R9395 - Newark, An Avnet Company
Chicago, IL, United States
Snubber Capacitor, 2Uf, 10%, 1Kv; Dielectric Type Ge
74R9395
Snubber Capacitor, 2Uf, 10%, 1Kv; Dielectric Type Ge 74R9395
SNUBBER CAPACITOR, 2UF, 10%, 1KV; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Can; Capacitance:2µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber ; Capacitor Mounting:Panel Mount; Voltage(AC):-; Lead Spacing:

SNUBBER CAPACITOR, 2UF, 10%, 1KV; Dielectric Type:Film / Foil PP; Capacitor Case / Package:Can; Capacitance:2µF; Capacitance Tolerance:± 10%; Typical Applications:Snubber; Capacitor Mounting:Panel Mount; Voltage(AC):-; Lead Spacing:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 74R9395
Product Name Snubber Capacitor, 2Uf, 10%, 1Kv; Dielectric Type Ge
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100122JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1726016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details