GE Company Capacitor Polypropylene Pp Film 2Uf, 2.5Kv, 10%, Case; Dielectric Type Ge A26F7519S

Description
CAPACITOR POLYPROPYLENE PP FILM 2UF, 2.5KV, 10%, CASE; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:2µF; Capacitance Tolerance:± 10%; Voltage(AC):2.5kV; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:
Datasheet
Description
CAPACITOR POLYPROPYLENE PP FILM 2UF, 2.5KV, 10%, CASE; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:2µF; Capacitance Tolerance:± 10%; Voltage(AC):2.5kV; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 2Uf, 2.5Kv, 10%, Case; Dielectric Type Ge - 74R9391 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 2Uf, 2.5Kv, 10%, Case; Dielectric Type Ge
74R9391
Capacitor Polypropylene Pp Film 2Uf, 2.5Kv, 10%, Case; Dielectric Type Ge 74R9391
CAPACITOR POLYPROPYLENE PP FILM 2UF, 2.5KV, 10%, CASE; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:2µF; Capacitance Tolerance:± 10%; Voltage(AC):2.5kV; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:

CAPACITOR POLYPROPYLENE PP FILM 2UF, 2.5KV, 10%, CASE; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:2µF; Capacitance Tolerance:± 10%; Voltage(AC):2.5kV; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 74R9391
Product Name Capacitor Polypropylene Pp Film 2Uf, 2.5Kv, 10%, Case; Dielectric Type Ge
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525003P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 104PPS252K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details