GE Company Capacitor Polypropylene Pp Film, 8Uf, 1500V, 10%, Q.c.; Dielectric Type Ge A26F7505S

Description
CAPACITOR POLYPROPYLENE PP FILM, 8UF, 1500V, 10%, Q.C.; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:8µF; Capacitance Tolerance:± 10%; Voltage(AC):1.5kV; Voltage(DC):-; Capacitor Mounting:Panel Mount; Qualification:
Datasheet
Description
CAPACITOR POLYPROPYLENE PP FILM, 8UF, 1500V, 10%, Q.C.; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:8µF; Capacitance Tolerance:± 10%; Voltage(AC):1.5kV; Voltage(DC):-; Capacitor Mounting:Panel Mount; Qualification:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film, 8Uf, 1500V, 10%, Q.c.; Dielectric Type Ge - 74R9386 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 8Uf, 1500V, 10%, Q.c.; Dielectric Type Ge
74R9386
Capacitor Polypropylene Pp Film, 8Uf, 1500V, 10%, Q.c.; Dielectric Type Ge 74R9386
CAPACITOR POLYPROPYLENE PP FILM, 8UF, 1500V, 10%, Q.C.; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:8µF; Capacitance Tolerance:± 10%; Voltage(AC):1.5kV; Voltage(DC):-; Capacitor Mounting:Panel Mount; Qualification:

CAPACITOR POLYPROPYLENE PP FILM, 8UF, 1500V, 10%, Q.C.; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:8µF; Capacitance Tolerance:± 10%; Voltage(AC):1.5kV; Voltage(DC):-; Capacitor Mounting:Panel Mount; Qualification:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 74R9386
Product Name Capacitor Polypropylene Pp Film, 8Uf, 1500V, 10%, Q.c.; Dielectric Type Ge
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833238 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers