GE Company Capacitor Polypropylene Pp Film 6Uf, 1.5Kv, 10%, Case; Dielectric Type Ge A26F7504

Description
CAPACITOR POLYPROPYLENE PP FILM 6UF, 1.5KV, 10%, CASE; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:6µF; Capacitance Tolerance:± 10%; Voltage(AC):1.5kV; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:-RoHS Compliant: No
Description
CAPACITOR POLYPROPYLENE PP FILM 6UF, 1.5KV, 10%, CASE; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:6µF; Capacitance Tolerance:± 10%; Voltage(AC):1.5kV; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 6Uf, 1.5Kv, 10%, Case; Dielectric Type Ge - 18B483 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 6Uf, 1.5Kv, 10%, Case; Dielectric Type Ge
18B483
Capacitor Polypropylene Pp Film 6Uf, 1.5Kv, 10%, Case; Dielectric Type Ge 18B483
CAPACITOR POLYPROPYLENE PP FILM 6UF, 1.5KV, 10%, CASE; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:6µF; Capacitance Tolerance:± 10%; Voltage(AC):1.5kV; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:-RoHS Compliant: No

CAPACITOR POLYPROPYLENE PP FILM 6UF, 1.5KV, 10%, CASE; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:6µF; Capacitance Tolerance:± 10%; Voltage(AC):1.5kV; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 18B483
Product Name Capacitor Polypropylene Pp Film 6Uf, 1.5Kv, 10%, Case; Dielectric Type Ge
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF1R6C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Film Capacitors - 1908624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details