GE Company Capacitor Polypropylene Pp Film 2Uf, 1.5Kv, 10%, Case; Dielectric Type Ge A26F7501S

Description
CAPACITOR POLYPROPYLENE PP FILM 2UF, 1.5KV, 10%, CASE; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:2µF; Capacitance Tolerance:± 10%; Voltage(AC):1.5kV; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:
Datasheet
Description
CAPACITOR POLYPROPYLENE PP FILM 2UF, 1.5KV, 10%, CASE; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:2µF; Capacitance Tolerance:± 10%; Voltage(AC):1.5kV; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film 2Uf, 1.5Kv, 10%, Case; Dielectric Type Ge - 74R9382 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 2Uf, 1.5Kv, 10%, Case; Dielectric Type Ge
74R9382
Capacitor Polypropylene Pp Film 2Uf, 1.5Kv, 10%, Case; Dielectric Type Ge 74R9382
CAPACITOR POLYPROPYLENE PP FILM 2UF, 1.5KV, 10%, CASE; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:2µF; Capacitance Tolerance:± 10%; Voltage(AC):1.5kV; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:

CAPACITOR POLYPROPYLENE PP FILM 2UF, 1.5KV, 10%, CASE; Dielectric Type:-; Capacitor Case / Package:Can; Capacitance:2µF; Capacitance Tolerance:± 10%; Voltage(AC):1.5kV; Voltage(DC):-; Capacitor Mounting:Panel Mount; Humidity Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 74R9382
Product Name Capacitor Polypropylene Pp Film 2Uf, 1.5Kv, 10%, Case; Dielectric Type Ge
Technology Film Capacitors
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Thin Film Capacitors - 1761-CSM-200-10X10X6-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Paper Film Capacitors - 105HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details