CAPACITOR PP FILM 20UF, 660V, 10%, QC; Product Range:GE - A26F6000 Series; Capacitance:20µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Polypropylene (PP); Voltage Rating:660VAC; Capacitor Case Style:Can; Lead Spacing:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 18B453 |
| Product Name | Capacitor Pp Film 20Uf, 660V, 10%, Qc; Product Range Ge |
| Technology | Film Capacitors |
| Capacitance Type | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP) |
| Capacitance Range | 20 microF |