GEâs Retrofit Halogen Lamps are direct replacements for regular incandescent lamps offering a crisp white light. Available in standard GLS, candle, spherical and reflector shapes, these lamps are the environmentally friendly solution for those who prefer the features and light quality associated with incandescent bulbs.
Last twice as long and consume up to 30% less electricity than corresponding incandescent lamps. Provide instantâon, full light output at start-up and lumens are maintained throughout the life of the product. Unlike some compact fluorescent products, they are 100% retrofit with the incandescent lamps they replace. Can be used with dimming switches. Environmentally friendly with no lead or mercury. Up to 2,000 hours life. Excellent colour rendering, light close to natural (100% CRI). More than 90% lumen maintenance over life
Wattage = 30 W
Lamp Shape = Candle
Lamp Base = BC / B22
Lamp Finish = Clear
Voltage Rating = 240 V
Incandescent Equivalent Wattage = 40W
Life Hours = 2000h
Length = 100 mm
Diameter = 36mm
EU Energy Efficiency Rating = D
RS Components, Ltd. | |
---|---|
Product Category | Halogen Lamps |
Product Number | 8034076 |
Base Type | BC / B22 |