Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC MOTOR DRIVES
GE COMPANY
97F5457 -- GECP GENERAL PURPOSE AC
GE Company
GECP General Purpose AC
97F5457
Description
CAPACITOR, 7.5 MFD, 370VAC, CAN
Galco Industrial Electronics
Done
Description
CAPACITOR, 7.5 MFD, 370VAC, CAN
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
GECP General Purpose AC
97F5457
GECP General Purpose AC
97F5457
CAPACITOR, 7.5 MFD, 370VAC, CAN
CAPACITOR, 7.5 MFD, 370VAC, CAN
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
AC Motor Drives
Product Number
97F5457
Product Name
GECP General Purpose AC
Unlock Full Specs
to access all available technical data
Similar Products
Yaskawa America, Inc. - Drives Division
V1000-4X Microdrive (VFD), 240V 3-Phase, 0.125-0.25 HP, NEMA 4X
CIMR-VU2A0001GAA
Specs
Product
Speed Controller; Variable Speed; Inverter
Axes
1.0
Motor / System
Vector Feedback
View Details
PI (Physik Instrumente) L.P.
RC03 ACS Driver Module for Low Power Requirement
G-910.RC01
Specs
Product
Pulse Width Modulation Drive
Axes
2.0
Motor / System
AC Servo
View Details
RS Components, Ltd.
Motor Controllers
8209564
Specs
Phase
Single Phase
Power
550 watts
View Details
Allen-Bradley / Rockwell Automation
AC Drive - 5 HP
20AB015A0AYYANC1
View Details